location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AC511 Black 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-11497 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063566587
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AC511 Black 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.5 W
  • - Black
  • - Wired
Warranty: 1 year
Long product name DELL AC511 Black 2.5 W :
The short editorial description of DELL AC511 Black 2.5 W

USB Soundbar AC511
More>>>
DELL AC511 Black 2.5 W:
The official marketing text of DELL AC511 Black 2.5 W as supplied by the manufacturer

Low-profile design
Until you hear it, you'll hardly notice it's there. The Dell USB Soundbar can give you the sound you want without big speakers and long cables. Compatible with the latest Dell monitors (E-Model, P-Model and UltraSharp Monitors introduced since 13 June 2013), it's quickly installed and hardly noticeable — at least to the eye.

Rich stereo sound
The sound belies its size. Your music comes through crisp and clear. Games and movies are a whole new experience. For private listening, the Dell USB Soundbar also includes a convenient headphone jack.

USB powered
The Dell USB Soundbar is simplicity itself. No extra software. No power cord. No batteries. Just plug into an available USB port and enjoy the rich stereo sound.

1-year warranty
Purchase with confidence and rely on the protection of a 1-Year Limited Hardware Warranty1 and Advanced Exchange Service2 for your Dell USB Soundbar.

Overview
The Dell™ AC511 Stereo USB Soundbar offers users a low profile, stylish sound solution that matches the styling of various Dell monitors with convenient USB power. Also, the headphone jack that allows users to enjoy audio from their favorite games, music and movies, without sacrificing valuable desk space. Moreover, the USB-powered device makes it easy to use your speaker through your USB port, eliminating the need for batteries or a power cord. You can simply plug in the speaker to an open USB port in your computer and get started using the drive without the need to install any software. It provides high performance quality sound so you’ll be able to enjoy your speakers as soon as you plug it in and start using it.

Short summary description DELL AC511 Black 2.5 W:
This short summary of the DELL AC511 Black 2.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AC511, 2.5 W, Black, Wired, 454 g, USB, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Long summary description DELL AC511 Black 2.5 W:
This is an auto-generated long summary of DELL AC511 Black 2.5 W based on the first three specs of the first five spec groups.

DELL AC511. RMS rated power: 2.5 W. Product colour: Black. Connectivity technology: Wired. Soundbar weight: 454 g. Cables included: USB

Audio
RMS rated power *
2.5 W
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
FM radio
No
Wall mountable *
No
Technical details
Connector(s)
1x 3.5mm
Speakers
2
Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity
1
Line-in
Yes
Headphone outputs
1
Weight & dimensions
Soundbar weight
454 g
Packaging content
Receiver included
No
Cables included
USB
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Other features
Frequency range
100 - 20000 Hz
Soundbar dimensions (WxDxH)
39 x 406 x 49 mm
Output power
2.5 W
Product count per unit
1
Apple docking compatibility
Not supported
USB cable length
0.3 m
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:05:26
Uk has collected 1 expert review for DELL AC511 Black 2.5 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL AC511 Black 2.5 W:
Disclaimer

Actual configuration might differ from illustration