location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol VS1000 177.8 cm (70") Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-1500VSX2-PS2-PLW2
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Unicol VS1000 177.8 cm (70") Black, Silver :
The short editorial description of Unicol VS1000 177.8 cm (70") Black, Silver

VS1000 Stand, 70" max
More>>>
Short summary description Unicol VS1000 177.8 cm (70") Black, Silver:
This short summary of the Unicol VS1000 177.8 cm (70") Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol VS1000, 177.8 cm (70"), 80 kg, Black, Silver

Long summary description Unicol VS1000 177.8 cm (70") Black, Silver:
This is an auto-generated long summary of Unicol VS1000 177.8 cm (70") Black, Silver based on the first three specs of the first five spec groups.

Unicol VS1000. Maximum weight capacity: 80 kg, Maximum screen size: 177.8 cm (70"). Product colour: Black, Silver

Brand Image Product code Product Stock Price from
Neomounts FPMA-W60 TV mount 76.2 cm (30") Black Neomounts FPMA-W60 TV mount 76.2 cm (30") Black
(show image)
FPMA-W60 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W832 TV mount 76.2 cm (30") Black Neomounts FPMA-W832 TV mount 76.2 cm (30") Black
(show image)
FPMA-W832 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W25 TV mount 76.2 cm (30") Silver Neomounts FPMA-W25 TV mount 76.2 cm (30") Silver
(show image)
FPMA-W25 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)