location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L245
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L245 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:26:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3:
This short summary of the Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L245, NVS 450, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L245. Graphics processor: NVS 450. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor *
NVS 450
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory bandwidth (max)
11.2 GB/s
Ports & interfaces
Interface type *
PCI Express x16
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
Design
Cooling type *
Passive
Other features
Macintosh connectivity
No
Brand Image Product code Product Stock Price from
Palit

Palit NE28400SFHD26 graphics card GeForce 8400 GS GDDR2
(show image)
NE28400SFHD26 NE28400SFHD26 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2 Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2
(show image)
S26361-F3000-L938 S26361-F3000-L938 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Geforce 9300 GE Low Profile GDDR2 Fujitsu Geforce 9300 GE Low Profile GDDR2
(show image)
S26361-F3000-L933 Geforce 9300 GE Low Profile 0.00
(excl. VAT)
0 (incl. VAT)