location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-39LD145E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-39LD145E
Category: Hospitality TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 19:15:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 99.1 cm (39") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m²
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - 200 x 200 mm
  • - 59 W
More>>>
Short summary description Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W:
This short summary of the Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-39LD145E, 99.1 cm (39"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W:
This is an auto-generated long summary of Sharp LC-39LD145E hospitality TV 99.1 cm (39") Full HD 300 cd/m² Black 12 W based on the first three specs of the first five spec groups.

Sharp LC-39LD145E. Display diagonal: 99.1 cm (39"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. Teletext: 1000 pages. RMS rated power: 12 W. Power consumption (typical): 59 W

Display
Display diagonal *
99.1 cm (39")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
LED backlighting type
Full-Array
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Motion interpolation technology
AMR (Active Motion Rate) 100
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
99 cm
Smart modes
Hotel
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
200 x 200 mm
Integrated on/off switch
No
Performance
Internet TV
No
Timeshift
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.3
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio (L/R) in
1
Digital audio coaxial out
1
PC in (D-Sub)
Yes
SCART ports quantity
1
VGA (D-Sub) ports quantity
1
Common interface (CI)
No
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
12 W
Network
Wi-Fi *
No
Ethernet LAN connection *
No
Power
Power consumption (typical) *
59 W
Weight & dimensions
Width (with stand)
893.4 mm
Depth (with stand)
220 mm
Height (with stand)
568 mm
Weight (with stand)
11.3 kg
Width (without stand)
893.4 mm
Depth (without stand)
75 mm
Height (without stand)
529.9 mm
Other features
3D compatibility
No
Extended PVR
Yes
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T