HERMA logo

HERMA 4632 self-adhesive label Rectangle Permanent White 4800 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40365
Info modified on:
11 Jan 2024, 18:50:34
Bullet Points HERMA 4632 self-adhesive label Rectangle Permanent White 4800 pc(s):
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser an dinkjet printers
Long product name HERMA 4632 self-adhesive label Rectangle Permanent White 4800 pc(s):

PREMIUM labels A4, 64,6 x 33,8 mm, white, permanent adhesion

Short summary description HERMA 4632 self-adhesive label Rectangle Permanent White 4800 pc(s):

HERMA 4632, White, Rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 4632 self-adhesive label Rectangle Permanent White 4800 pc(s):

HERMA 4632. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Width: 64.6 mm, Height: 33.8 mm. Labels per pack: 4800 pc(s), Labels per sheet: 24 pc(s), Media sheets per package: 200 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.