location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo BladeCenter S Rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49Y3234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883436422802 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo BladeCenter S Rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack Server
  • - Power supply included
  • - Metal
  • - Black
Warranty: 3 Years
Long product name Lenovo BladeCenter S Rack Black :
The short editorial description of Lenovo BladeCenter S Rack Black

BladeCenter S - 12x 3.5" SATA2/SAS, Rack 7U, 108.9kg
More>>>
Lenovo BladeCenter S Rack Black:
The official marketing text of Lenovo BladeCenter S Rack Black as supplied by the manufacturer

Build your own BladeCenter® S Chassis direct from IBM, and customize this 7U rack-optimized all-in-one chassis with integrated, high-performance SAN ideal for small offices and remote branch environments. This all-in-one chassis integrates servers, SAN storage, networking and I/O into a single chassis with no special wiring needed, and its flexible modular technology supports a family of IBM blade servers supporting a wide range of operating systems and applications.

IBM BladeCenter® S delivers the industry’s first blade chassis uniquely designed for small and midsized offices and distributed environments. Building in simplicity and economy, the BladeCenter S is designed to get big IT results from the smallest IT staffs. To build your own IBM BladeCenter® S all-in-one rack-optimized chassis and buy direct from IBM, please select “Continue” below to configure your selection built to order based on your workload demands and business needs.

Short summary description Lenovo BladeCenter S Rack Black:
This short summary of the Lenovo BladeCenter S Rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo BladeCenter S, Rack, Server, Black, Metal, 7U, 2.5,3.5"

Long summary description Lenovo BladeCenter S Rack Black:
This is an auto-generated long summary of Lenovo BladeCenter S Rack Black based on the first three specs of the first five spec groups.

Lenovo BladeCenter S. Form factor: Rack, Type: Server, Product colour: Black. Supported HDD sizes: 2.5,3.5". Width: 444 mm, Depth: 733.4 mm, Height: 306.2 mm

Design
Material
Metal
Form factor *
Rack
Type *
Server
Product colour *
Black
Number of 3.5" bays *
12
Rack mounting
Yes
Rack capacity
7U
Side window
No
Built-in speaker(s)
No
Power supply
Power supply included *
Yes
Ports & interfaces
Audio input
No
Audio output
No
Storage
Supported HDD sizes *
2.5, 3.5"
Weight & dimensions
Width
444 mm
Depth
733.4 mm
Height
306.2 mm
Weight
108.9 kg
Other features
Redundant fans support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:31:27
Uk has collected 2 expert reviews for Lenovo BladeCenter S Rack Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-01 08:31:26
A very well specified blade server thatll give HPs BladeSystem c3000 a good run for its money. Remote management and monitoring capabilities come second to HP but for storage features and expansion the BladeCenter S offers some unique options...
Bottom line A very well specified blade server thatll give HPs BladeSystem c3000 a good run for its money. Remote management and monitoring capabilities come second to HP but for storage features and expansion the BladeCenter S offers some unique options...
100%
pcquest.com
Updated:
2017-03-01 08:31:24
Snapshot Price: Rs 7.4 to 11.3LMeant for: SMBsKey Specs:6 Server blades, battery backup for SAS modules, Intel Xeon EX 4830 CPUPros: Inbuilt storage module, price, ease of setupCons: NoneContact: IBM, BangaloreWrite: pcquest@cybermedia.co.in with name...
0%
Country Distributor
United Kingdom 1 distributor(s)