location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin MIXIT↑ Lightning - USB 3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIXIT↑ Lightning - USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8J023BT3MBKAPR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2022 08:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin MIXIT↑ Lightning - USB 3 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - Lightning
  • - USB A
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Long product name Belkin MIXIT↑ Lightning - USB 3 m Black :
The short editorial description of Belkin MIXIT↑ Lightning - USB 3 m Black

Lightning to USB Charge/Sync Cable, 3m
More>>>
Short summary description Belkin MIXIT↑ Lightning - USB 3 m Black:
This short summary of the Belkin MIXIT↑ Lightning - USB 3 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin MIXIT↑ Lightning - USB, 3 m, Lightning, USB A, Black, USB 2.0, 1 pc(s)

Long summary description Belkin MIXIT↑ Lightning - USB 3 m Black:
This is an auto-generated long summary of Belkin MIXIT↑ Lightning - USB 3 m Black based on the first three specs of the first five spec groups.

Belkin MIXIT↑ Lightning - USB. Cable length: 3 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Belkin

Belkin MIXIT↑ Lightning - USB 1.2 m White
(show image)
F8J023BT04-WHT MIXIT↑ Lightning - USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)