Brother logo

Brother DCP-J752DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139238
Info modified on:
21 Oct 2022, 10:14:32
Long product name Brother DCP-J752DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

Colour, Inkjet, 27/33 ppm, 1200x6000dpi, 100sh, A4/Lgl, 2.7'' Touch TFT, RISC (288 MHz), 64MB, USB 2.0, 802.11b/g/n, 16W, 50dB(A), 9.0kg

Brother DCP-J752DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

DCP-J752DW
- Easy to use colour LCD display and touch panel;
- Save time with high speed printing (10ipm colour / 12ipm mono);
- Be free with built-in wireless networking;
- Reduce paper waste with automatic 2-sided printing;
- Includes 20-sheet automatic document feeder;
- High speed colour modem;
- Mobile print and scan support;
- Print and scan to/from memory card;
- Lower your operating costs with high yield replacement cartridges;
- Scan to and print from Google Drive, Facebook, Flickr, Picassa, Dropbox, Evernote, Box and Skydrive.

Short summary description Brother DCP-J752DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

Brother DCP-J752DW, Inkjet, Colour printing, 1200 x 6000 DPI, A4, Direct printing, Black

Long summary description Brother DCP-J752DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

Brother DCP-J752DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.