location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC504C/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909443567 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2022 21:59:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Aluminium
  • - Intel® Core™2 Duo 1.86 GHz
  • - 33.8 cm (13.3") 1440 x 900 pixels Gloss 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 256 GB SSD
  • - NVIDIA GeForce 320M
  • - 2.1+EDR
  • - Lithium Polymer (LiPo) 7 h 50 W
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium :
The short editorial description of Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium

Intel Core 2 Duo 1.86 GHz, 2GB DDR3 1066MHz, 256GB SSD, 13.3" 1440 x 900 TFT, nVidia GeForce 320M, WLAN 802.11 b/g/n, Bluetooth, Mac OS X 10.6 Snow Leopard
More>>>
Short summary description Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium:
This short summary of the Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air 13", Intel® Core™2 Duo, 1.86 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 256 GB

Long summary description Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium:
This is an auto-generated long summary of Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium based on the first three specs of the first five spec groups.

Apple MacBook Air 13". Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce 320M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: Aluminium. Weight: 1.32 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 22:46:41
Uk has collected 75 expert reviews for Apple MacBook Air 13" Intel® Core™2 Duo Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 256 GB SSD NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard Aluminium and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
canadianreviewer.com
Updated:
2013-11-01 22:46:07
When the original MacBook Air came out it received mixed responses. While many loved its razor-like thinness and all aluminium form factor, there were also a lot of detractors that bemoaned it as an underpowered and impractical netbook hiding in a prem...
0%
pcauthority.com.au
Updated:
2013-11-01 22:46:07
Back in 2008, Steve Jobs slid the millimetres-thin MacBook Air from a manilla envelope, and in that instant the world of PC laptops looked dowdier than ever. For all its design flair, though, we found the Air riddled with compromises that upgrades sinc...
Bottom line Gorgeous design, reasonable power and long battery life – Apple has got it right third time around...
83%
digitalversus.com
Updated:
2013-11-01 22:46:07
Laptop screens aren't reputed for their qualities. The first problem is that they still have unresponsive TN panels (from above the screen looks dark and when looking from below, white, and when you're viewing from the side you lose visibility as soon...
Good Very slim and light, Shell nicely finished, Battery life: 5h45, Nice to look at...
Bad Glossy panel, Very reduced interface connectivity, No DVD player...
Bottom line The MacBook Air 13.3 inch has a better size/power ratio than the 11.5 inch version. It also gives higher battery life. Of the two MacBook Airs out in 2010, we see this 13.3 inch version as the better choice...
100%
digitalone.com.sg
Updated:
2013-11-01 22:46:14
Efficient machine for people on the go.
Good Sevenhour battery life, powers on quickly...
Bad Limited storage space.
Bottom line Efficient machine for people on the go...
80%
zdnet.co.uk
Updated:
2013-11-01 22:46:20
Apple's original 13.3in. MacBook Air turned heads with its slimline design, large multi-touch touchpad and high-quality LED-backlit screen. However, it also had its drawbacks — notably, limited connectivity and upgradeability, moderate performance and...
Good Slim, lightweight, elegant design, Fast, robust, lowpower SSD, Highresolution widescreen display, Good battery life...
Bad Memory and storage are not userupgradeable, No integrated mobile broadband, No keyboard backlight, Previousgeneration Core 2 Duo processor...
Bottom line The 2010 version of Apple's 13.3in. MacBook Air is a very desirable ultraportable notebook. We like the slimline design, the high-resolution screen, the fast boot time and the long battery life. We're less impressed by the lack of integrated mobile bro...
79%
expertreviews.co.uk
Updated:
2013-11-01 22:46:20
The MacBook Air was already one of the thinnest laptops around, yet Apple has somehow managed to shrink it even further. The new Air is unbelievably thin for a 13in laptop, but because the entire chassis is built from a single piece of aluminium it fee...
Bottom line The MacBook Air is incredibly thin, light and portable, but performance is only average and it’s also incredibly expensive...
80%
techradar.com
Updated:
2013-11-01 22:46:20
Apple has reimagined the MacBook Air and we've been using one full time for a few days now. Since Steve Jobs pulled the original out of that manila envelope back in early 2008, Apple's premium laptop has been somewhat of an enigma. At the time it wasn'...
Good Superb finish, Real on-the-road machine, Lightning fast SSD, Deep sleep mode...
Bad Premium price, no backlit keyboard, lacks performance of much cheaper laptops...
Bottom line Apple has reimagined the MacBook Air and we've been using one full time for a few days now. Since Steve Jobs pulled the original out of that manila envelope back in early 2008, Apple's premium laptop has been somewhat of an enigma. At the time it wasn'...
80%
itpro.co.uk
Updated:
2013-11-01 22:46:20
The MacBook Air is Apple's lightest and thinnest laptop, but the company made some controversial compromises to achieve this in the original model. The first Air only had one USB port, with no memory card reader, Ethernet port or any other connectivity besides...
Bottom line The latest 13in MacBook Air isn't perfect. It's pricy, although cheaper variants with smaller SSDs are available, and it should really come with 4GB of RAM as standard at such a high price. Despite these flaws it's the best ultra-portable laptop we've...
83%
Zdnet.com.au
Updated:
2013-11-01 22:46:20
Apple's newest MacBook Air got a nip and tuck, a small tweak to bring it in line with the look of the current MacBook Pro. Nothing rams this point home more than the hardware inside, the fact that it's still running a Core 2 Duo being chief suspec...
Bottom line Apple's latest MacBook Air adds some much needed ports and pulls some things in line with the MacBook Pro range. It's an excellent travel laptop, but we wish it would have made the transition to Intel's Core i series.
85%
hereshow.ca
Updated:
2013-11-01 22:46:22
It seemed like a dare, that first MacBook Air. A challenge among Apple's engineers over how thin they could make a notebook computer while still keeping it useful. To see how many components and features could be removed while leavingbehind a computer...
0%
theregister.co.uk
Updated:
2013-11-01 22:46:22
When Apple introduced the MacBook Air in January 2008, one of the biggest price hikes in its build to order options was the choice of a 64GB SSD. Those with slightly shallower pockets for this slimline ultraportable wouldn’t hesitate to opt for the 80G...
Bottom line Overall, given its diminutive yet robust form factor, the MacBook Air’s performance is quite remarkable. If you’re a film critic, spending hours in the dark, then you may well bemoan the loss of the illuminated keyboard. Yet those with a busy a life o...
85%
trustedreviews.com
Updated:
2013-11-01 22:46:23
It's strange how Apple of late seems to be using early adopters as prototype testers. The original iPhone launched sans many of the features we now take for granted (3G, the incredible App Store) , the iPad has sold by the boat load, but in spite of its f...
Bottom line Apple's MacBook Air used to be a divisive system, but the new one is much less so. Its performance, battery life, screen res and, of course, gorgeous design mean that while expensive, the 13in MacBook Air offers reasonable value for money. And face it, ev...
80%
electricpig.co.uk
Updated:
2013-11-01 22:46:24
This new MacBook Air review was not easy for us. Don’t get us wrong, Apple’s waif-like laptop is unquestionably gorgeous. It’s thinner than anything else in our manbag, and Apple’s new battery technology gives it a lifetime between charges to shame...
Good Killer battery life, surprisingly nippy, even with underwhelming specs, truly beautiful.
Bad Absurd migration procedure for existing Mac owners, high price for last year’s CPU...
Bottom line This really shouldn’t be the only computer you own, but it’s the only one worth considering for life on the road...
80%
T3.com
Updated:
2013-11-01 22:46:28
To date, the has been something of a novelty item. Sure, its low size and weight were impressive, but its high cost and relatively low power curbed its potential for widespread appeal. This new release is still prohibitively expensive, but increase...
Good Small and light, Excellent battery time, Instant-on Standby Mode, Flash storage...
Bad Very expensive, No backlit keyboard...
Bottom line A gorgeous and desirable device, but it's the sort of laptop you'd buy for yourself if you won the lottery. Brilliant, but expensive.
80%
techadvisor.co.uk
Updated:
2013-11-01 22:46:28
The new 13-inch Apple MacBook Air isn't a radical departure from the previous-generation Apple MacBook Air, which was itself a surprisingly thin and light laptop compared to Apple's other MacBook and MacBook Pro models. The 13.3-inch model is basical...
Bottom line While the 11-inch model will be most attractive if you're looking for the smallest and lightest Mac laptop, those who want to upgrade its drive, processor, and RAM will want to consider its small size versus the slightly larger 13-inch model, which co...
80%
alphr.com
Updated:
2013-11-01 22:46:33
Back in 2008, Steve Jobs slid the millimetres-thin MacBook Air from a manila envelope, and in that instant the world of laptops looked dowdier than ever. For all its design flair, though, we found the Air riddled with compromises that upgrades since ha...
Bottom line Gorgeous design, reasonable power and long battery life - Apple's got it right third time around...
83%
pocket-lint.com
Updated:
2013-11-01 22:46:33
Tweet It's beautiful, it's stunning, it's thin, it's like a supermodel. That is probably the best way to describe the MacBook Air to anyone asking. But should you be buying the thinnest MacBook on the planet? We've been living with the new model to fi...
Good Fast, thin, light...
Bad No optical drive, no Ethernet connection...
Bottom line The final choice is down to you and what you need, but the overriding good news is that unlike the first MacBook Air outing, this is one to consider rather than just being written off from the start...
80%
v3.co.uk
Updated:
2013-11-01 22:46:34
There's no denying the sheer elegance of the MacBook Air. Its sleek, metallic design leaves most of its rivals in the ultra-portable laptop category looking like misshapen lumps of plastic.Unfortunately, this streamlined design has always come with a p...
Good Extremely slim and light; excellent build quality; flash memory and improved graphics provide strong performance improvements...
Bad Very expensive; no Ethernet, FireWire or optical drive, Rating:...
Bottom line You're paying a premium for the super-slimline design, but this latest version of the MacBook Air provides much improved performance and battery life that will ensure that it earns its keep when you're travelling...
80%
pcquest.com
Updated:
2016-11-23 10:23:25
Apple's Macbook Air is a a notebook that is aimed at people who like to travel light and still have the full functionality of notebook. The original Macbook Air that was launched in 2008 got updates through 2008 and 2009 in terms of hardware, but not i...
0%
ld2.ciol.com
Updated:
2016-11-23 10:23:25
Apple’s Macbook Air is a a notebook that is aimed at people who like to travel light and still have the full functionality of notebook. The original Macbook Air that was launched in 2008 got updates through 2008 and 2009 in terms of hardware, but not i...
Good Lightweight, Aluminium Unibody, Display, Sound, performance, full size keyboard, battery life...
Bad No Backlit keyboard...
0%