location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-820 Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8597B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999984490
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A spare or replacement battery for your compatible camcorder
  • - Lithium-ion technology for a powerful charge that lasts longer
  • - Rechargeable battery that does not suffer from memory effect
  • - Lithium-ion batteries are powerful whilst remaining small and lightweight
Long product name Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh :
The short editorial description of Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh

BP-820 Battery Pack
More>>>
Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh:
The official marketing text of Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh as supplied by the manufacturer

Keep shooting on-the-move with this spare Canon BP-820 Lithium-ion Battery. With lithium technology, this powerful, rechargeable battery ensures you get the most of your camera with a single full charge and does not suffer from a memory effect if you top up the charge before its fully drained. Use this additional battery as a spare for your kit, or as a replacement for your compatible camcorder battery.

Short summary description Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh:
This short summary of the Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 8597B002, Canon, 1780 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh:
This is an auto-generated long summary of Canon 8597B002 camera/camcorder battery Lithium-Ion (Li-Ion) 1780 mAh based on the first three specs of the first five spec groups.

Canon 8597B002. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1780 mAh, Purpose: Camcorder

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1780 mAh
Purpose *
Camcorder
Battery
Compatible products *
HF G10 A Kit RFD HF M30 RFD HF M300 RFD HF M31 RFD HF M32 RFD HF S20 RFD HF S200 RFD HF S21 RFD HFM301RFD HFM400RFD HFM40RFD HFM41RFD HFS30RFD VIXIA HF G10 VIXIA HF G20 VIXIA HF G30 VIXIA HF M30 VIXIA HF M300 VIXIA HF M301 VIXIA HF M31 VIXIA HF M32 VIXIA HF M40 VIXIA HF M400 VIXIA HF M41 VIXIA HF S10 VIXIA HF S100 VIXIA HF S11 VIXIA HF S20 VIXIA HF S200 VIXIA HF S21 VIXIA HF S30 VIXIA HF11 VIXIA HF20 VIXIA HF200 VIXIA HF21 VIXIA HG20 VIXIA HG21 VIXIA HF200 Flash Memory Refurbished VIXIA HF20 Dual Flash Memory Refurbished VIXIA HF21 Refurbished VIXIA HF S100 Flash Memory Refurbished VIXIA HF S10 Dual Flash Memory Refurbished VIXIA HG20 Hard Disk Drive Refurbished XA10 XA10RFD XA20 XA25
Battery voltage *
7.4 V
Brand compatibility *
Canon
Product colour
Black
Country Distributor
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)