location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4903A
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:19:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan :
The short editorial description of HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan

940 Cyan Ink Cartridge, 900 pages, 14 ml
More>>>
HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan:
The official marketing text of HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan as supplied by the manufacturer

900 standard pages (with HP 940 Black Ink Cartridge)

Short summary description HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This short summary of the HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 940, Standard Yield, Cyan, 1 pc(s)

Long summary description HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This is an auto-generated long summary of HP 940 ink cartridge 1 pc(s) Original Standard Yield Cyan based on the first three specs of the first five spec groups.

HP 940. Cartridge capacity: Standard Yield, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP OfficeJet Pro 8000, 8500, 8500A.
Quantity per pack *
1 pc(s)
Type *
Original
Features
Cartridge capacity
Standard Yield
Printing colours *
Cyan
Weight & dimensions
Package type
Box