location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N280-03M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Green, 3M (9.84 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N280-03M-GN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178169 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3M (9.84-ft.) Green 30AWG SFP+ High Speed Passive Copper 10Gbps Cable
  • - Fully compliant to MSA SFF-8431 specification
  • - Equivalent to Cisco SFP-H10GB-CU3M
  • - Low Cost alternative to Fiber Optic
Warranty: Lifetime limited
Long product name Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green :
The short editorial description of Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green

SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Green, 3M (9.84 ft.)
More>>>
Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green:
The official marketing text of Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green as supplied by the manufacturer

3 m. (10 ft.) Green 30Awg SFP+ High Speed Passive Copper 10Gbps Cable
Fully compliant to MSA SFF-8431 specification
Equivalent to Cisco SFP-H10GB-CU3M (See the Support tab on this web page for additional cross references)
Use in 10Gbps Ethernet and Fibre Channel applications
100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching
Support for 1x, 2x, 4x and 8x Fiber Channel data rates
Hot-Pluggable SFP 20PIN footprint
Low power consumption

Short summary description Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green:
This short summary of the Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N280-03M-GN, 3 m, SFP+, SFP+

Long summary description Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green:
This is an auto-generated long summary of Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 3 m SFP+ Green based on the first three specs of the first five spec groups.

Tripp Lite N280-03M-GN. Cable length: 3 m, Connector 1: SFP+, Connector 2: SFP+

Brand Image Product code Product Stock Price from
Tripp Lite N280-05M-GN InfiniBand/fibre optic cable 5 m SFP+ Green Tripp Lite N280-05M-GN InfiniBand/fibre optic cable 5 m SFP+ Green
(show image)
N280-05M-GN N280-05M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Green, 5M (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-01M-GN InfiniBand/fibre optic cable 1 m SFP+ Green Tripp Lite N280-01M-GN InfiniBand/fibre optic cable 1 m SFP+ Green
(show image)
N280-01M-GN N280-01M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1M Compatible, Green, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 0.5 m SFP+ Black Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 0.5 m SFP+ Black
(show image)
N280-20N-BK N280-20N-BK SFP+ 10GBASE-CU Passive Twinax Copper Cable, SFP-H10GB-CU50CM Compatible, Black, 20-in. (50.8 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 7 m SFP+ Black Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 7 m SFP+ Black
(show image)
N280-07M-BK N280-07M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU7M Compatible, Black, 7M (22.96 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 6 m SFP+ Black Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 6 m SFP+ Black
(show image)
N280-06M-BK N280-06M-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 6M (19.68 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 5 m SFP+ Black Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 5 m SFP+ Black
(show image)
N280-05M-BK N280-05M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 5M (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 3 m SFP+ Black Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 3 m SFP+ Black
(show image)
N280-03M-BK N280-03M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Black, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 2 m SFP+ Black Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 2 m SFP+ Black
(show image)
N280-02M-BK N280-02M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 1 m SFP+ Black Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 1 m SFP+ Black
(show image)
N280-01M-BK N280-01M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1M Compatible, Black, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-008-BK InfiniBand/fibre optic cable 2.5 m SFP+ Black Tripp Lite N280-008-BK InfiniBand/fibre optic cable 2.5 m SFP+ Black
(show image)
N280-008-BK N280-008-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2-5M Compatible, Black, 8 ft. (2.43 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)