location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE C7976BW backup storage media Blank data tape LTO 1.26 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7976BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7976BW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953617285 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE C7976BW backup storage media Blank data tape LTO 1.26 cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blank data tape LTO
  • - Compressed data storage: 2.5:1
  • - Purple
Warranty: Limited Lifetime
Long product name HPE C7976BW backup storage media Blank data tape LTO 1.26 cm :
The short editorial description of HPE C7976BW backup storage media Blank data tape LTO 1.26 cm

HP LTO-6 Ultrium 6.25TB BaFe WORM Data Cartridge
More>>>
Short summary description HPE C7976BW backup storage media Blank data tape LTO 1.26 cm:
This short summary of the HPE C7976BW backup storage media Blank data tape LTO 1.26 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE C7976BW, Blank data tape, LTO, 6.25 TB, 2.5:1, Purple, 1.26 cm

Long summary description HPE C7976BW backup storage media Blank data tape LTO 1.26 cm:
This is an auto-generated long summary of HPE C7976BW backup storage media Blank data tape LTO 1.26 cm based on the first three specs of the first five spec groups.

HPE C7976BW. Product type: Blank data tape, Media type: LTO, Media capacity compressed: 6.25 TB. Tape size: 1.26 cm, Tape length: 846 m, Tape thickness: 6.4 µm

Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)