location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 40000676 signage display mount 101.6 cm (40") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Indoor Cabinet 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000676
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC 40000676 signage display mount 101.6 cm (40") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum screen size: 101.6 cm (40")
  • - Housing material: Metal, Polycarbonate (PC)
Warranty: 3 years
Long product name NEC 40000676 signage display mount 101.6 cm (40") Black :
The short editorial description of NEC 40000676 signage display mount 101.6 cm (40") Black

Indoor Cabinet, 40", Black
More>>>
Short summary description NEC 40000676 signage display mount 101.6 cm (40") Black:
This short summary of the NEC 40000676 signage display mount 101.6 cm (40") Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 40000676, 101.6 cm (40"), 400 x 400 mm, 400 x 400 mm

Long summary description NEC 40000676 signage display mount 101.6 cm (40") Black:
This is an auto-generated long summary of NEC 40000676 signage display mount 101.6 cm (40") Black based on the first three specs of the first five spec groups.

NEC 40000676. Maximum screen size: 101.6 cm (40"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC 40000675 signage display mount 139.7 cm (55") White
(show image)
40000675 Indoor Cabinet 55 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 40000674 signage display mount 139.7 cm (55") Black
(show image)
40000674 Indoor Cabinet 55 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 40000673 signage display mount 116.8 cm (46") Black
(show image)
40000673 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 40000672 signage display mount 116.8 cm (46") Black
(show image)
40000672 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 40000671 signage display mount 101.6 cm (40") White
(show image)
40000671 Indoor Cabinet 40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)