location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps TLPLV8 projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLV8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLV8
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Diamond Lamps TLPLV8 projector lamp 180 W :
The short editorial description of Diamond Lamps TLPLV8 projector lamp 180 W

Projector Lamp, TOSHIBA T45, TDP T45
More>>>
Short summary description Diamond Lamps TLPLV8 projector lamp 180 W:
This short summary of the Diamond Lamps TLPLV8 projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps TLPLV8, 180 W, 2000 h, Toshiba, T45, TDP T45

Long summary description Diamond Lamps TLPLV8 projector lamp 180 W:
This is an auto-generated long summary of Diamond Lamps TLPLV8 projector lamp 180 W based on the first three specs of the first five spec groups.

Diamond Lamps TLPLV8. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: T45, TDP T45

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL426 projector lamp 180 W SHP
(show image)
GL426 GL426 0.00
(excl. VAT)
0 (incl. VAT)