location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-SW-8GE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-SW-8GE show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:08:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black :
The short editorial description of D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black

8-Port Gigabit Metal Desktop Switch
More>>>
D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black:
The official marketing text of D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

Gigabit Connection

The GO-SW-8GE offers an economical way for SOHO and small to medium businesses (SMB) to benefit from the increased bandwidth of Gigabit Ethernet. It provides eight Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity

Think Green

The GO-SW-8GE 8-Port Gigabit Metal Desktop Switch is part of D-Link’s new series of SOHO devices that make use of D-Link’s Green Technology, providing energy savings, reduced heat, and a longer product life without sacrificing performance or functionality. An energy-efficient power adapter (EnergyStar Level V qualified), minimized use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly. The GO-SW-8GE also helps you conserve energy automatically. The switch saves substantial amounts of power by cutting power usage for unused ports or ports connected to computers that have been shut down.

Short summary description D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-SW-8GE, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link GO-SW-8GE. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. Address table size: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
8
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
16 Gbit/s
Address table size *
8000 entries
Store-and-forward
Yes
Number of queues
4
Data transmission
Jumbo frames support
Yes
Design
Rack mounting *
No
Product colour
Black
Housing material
Metal
LED indicators
Yes
Certification
FCC ICES-003 CE C-Tick VCCI cUL CB
Power
Power consumption (typical)
2.8 W
Power over Ethernet (PoE)
Power supply PoE *
No
Operational conditions
Operating temperature (T-T)
30 - 50 °C
Storage temperature (T-T)
10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 90%
Weight & dimensions
Width
162 mm
Depth
102 mm
Height
28 mm
Weight
440 g
Brand Image Product code Product Stock Price from
D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White
(show image)
GO-SW-5G/E 5-Port Gigabit Easy Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)