location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP727
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.Y1B77.D4E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 4300 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 3500:1
  • - 3 W
  • - 350 W
Long product name BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)

MP727, DLP, 1024 x 768, 4300 ANSI lumens, 3500:1, DVI-I, HDMI, 3.4kg
More>>>
BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Enjoy The Perfect Projection with the BenQ High Brightness Projector

4300 Lumens, Superb Brightness
It doesn't matter where you are – MP727 with 4300 ANSI Lumens will always give you the best clarity under the brightest lights! So, take advantage! Stay in control and enjoy perfect presentations and the best interactions with your audience!

Interactivity is the key to successful presentations.
Keep the lights on! Interact with your audience and enjoy the group participation!

Note-taking is made easy.
Taking notes in the dark is not an easy thing to do. From now on, keep the lights on! Make sure all your important messages are delivered and written down!

There's no more switching on or off!
No one needs to get the light anymore! Now you can keep your future meetings nice and bright and keep your finger off the light switch.

Enjoy Bringing The Colors of The World to Life

BrilliantColor™
The MP727 gives you the truest, liveliest color ever with BenQ's unique golden ratio 5-segment color wheel. Made in collaboration with advanced BrilliantColor™ technology from Texas Instruments, mid-tone colors are boosted to heighten brightness levels, making images more precisely rendered than ever.

3D Color Management
Enjoy the freedom of adjusting the color intensity to meet your personal preferences. With the MP727 as its built-in 3D color management technology, you have independent control of six colors' (R/G/B/C/M/Y) hue, gain and saturation levels.

3500:1 High Contrast Ratio
The high 3500:1 Contrast ratio means fine details and subtle colors differences are rendered vividly even in darkly lit scenes.

UNISHAPE™
MP727 equipped with UNISHAPE™ to offer a solution to the problem that the brightness of the image is reduced in existing technologies due to color correction and dark video enhancement. UNISHAPE™ counteracts this effect by adapting lamp output dynamically to the color wheel segment. With UNISHAPE™, it is now possible to get outstanding image quality in all situations with on and the same device.

Enjoy BenQ's Ease of Use
This is What You Need When Your Present


Presentation Timer
The on-screen timer will help you keep your presentations on track. And instead of wondering where you are in the presentation, your audience can stay focused on the actual content.

Wall Color Correction
Wall color correction provides optimized viewing experience for different surfaces, such as a classroom blackboard, that might be used to display content instead of a regular projector screen.

Panel Key Lock
This handy feature will help you keep presentations glitch-free by preventing accidental button presses from activating the associated function.

Quick Auto Search
The MP727 will automatically scan for attached video sources, sparing you the hassle of manually locating them. Just plug in the source and almost instantly your show is ready to go.

Power On/Off Tone
Let the built-in alerts tell you when to start projecting and when to pack things up. Enjoy talking with your audience at east.

Top Access Lamp Door
While most projectors make replacing the lamp an ordeal, the MP727 makes this maintenance task simple by putting an easily opened access door right on the top of the unit.

HDMI 1.3
Provide superior, uncompressed digital and audio quality.

Audio Out
This will allow you to connect the projector's speakers to external speakers.

Short summary description BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP727, 4300 ANSI lumens, DLP, XGA (1024x768), 3500:1, 35” - 300”, 16.78 million colours

Long summary description BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP727. Projector brightness: 4300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 26.01 - 29.84 mm, Zoom ratio: 1.15:1. Serial interface type: RS-232. RMS rated power: 3 W

Projector
Screen size compatibility *
35” - 300”
Projector brightness *
4300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3500:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
280 W
Lens system
Focal length range
26.01 - 29.84 mm
Zoom ratio
1.15:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
Yes
Multimedia
RMS rated power
3 W
Number of built-in speakers
1
Power
Power consumption (typical) *
350 W
Power consumption (standby) *
5 W
Weight & dimensions
Weight *
3.4 kg
Packaging content
Remote control *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
325 x 254 x 95 mm
Power supply type
AC 100 - 240V, 50 - 60Hz
RS-232 ports
1
F-number (relative aperture)
F=2.6 - 2.81
Brand Image Product code Product Stock Price from
BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)
(show image)
9H.Y1H77.D4E MP724 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768) BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
9H.06V77.Q3E MP722 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP612 data projector 2500 ANSI lumens DLP SVGA (800x600) BenQ MP612 data projector 2500 ANSI lumens DLP SVGA (800x600)
(show image)
9J.06077.B59E MP612 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP623 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ MP623 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9H.Y1E77.Q3E MP623 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600) BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600)
(show image)
9J.06077.B9EBNDL MP612c 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
9J.06277.B9E MP622c 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP622 data projector 2700 ANSI lumens DLP XGA (1024x768) BenQ MP622 data projector 2700 ANSI lumens DLP XGA (1024x768)
(show image)
9J.06277.B5E MP622 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP721 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ MP721 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J2J77.BSE MP721 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)