HP logo

HP Compaq Pro 6200 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186032
Info modified on:
23 Jul 2024, 21:10:01
Long product name HP Compaq Pro 6200 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Intel Core i5-2400 (3.10GHz, 6MB L3), 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, SuperMulti DVD-RW, Intel HD Graphics 2000, Windows 7 Professional 64

HP Compaq Pro 6200 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

The HP Compaq 6200 Pro includes proven PC modules and components designed to rigorous business PC standards. Delivered in two familiar form factors, the 6200 Pro Series will satisfy most everyday business computing requirements.

Features

Advancements in technology
- Designed for maximum performance throughout its life the HP Compaq 6200 Pro offers the right blend of features required for businesses like yours.
- Enhancements to SDRAM System Memory and Serial ATA drive technology, and the newest Intel business PC technologies support a broad range of functions to help you get the job done.
- Integrated dual independent monitor support and wireless NIC options increase productivity and allow for enhanced workspaces.
- Reduce your impact on the environment and help lower operating costs with ENERGY STAR® qualified models certified as EPEAT® Gold.

Built for business
- Designed to help facilitate a more stable and manageable environment with features such as the Intel Stable Image Platform Program and a minimum 12 months availability that allow for more efficient planning, deployment, and transition of PCs.
- Line in and line out ports and USB ports are up front for convenience. Two flexible chassis designs allow you to choose your PC to suit your work space and expendability requirements.
- Easily optimize the PC’s power settings with HP’s exclusive Power Assistant application. A control panel helps you maintain control of the PCs energy usage.

Stability and manageability
- HP BIOS helps businesses to maintain control over their PC fleet. You’ll get technology to help integrate your PC into your business, track it and help control thermal and power management.
- Helps provide diagnostic and service information making upgrades easier and keeping lifecycle tracking at your fingertips.
- The integrated TPM 1.2 compliant security chip, USB Port Disable, and HP Business PC Security Locks offer the basic security you can depend on to help protect your business hardware and data.
- Protected by HP Services, you’ll get fast, responsive support for timely problem resolution with the HP Standard Limited Warranty that offers parts, labor and on-site repair including 9h/24, 5d/7 telephone support. Conditions may vary by country. Certain restrictions and exclusions apply.

Short summary description HP Compaq Pro 6200 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 MT, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6200 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Form factor: Micro Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.