location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z/T/R/SL Series Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z/T/R/SL Series Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7966
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:37:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z/T/R/SL Series Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
Long product name Lenovo ThinkPad Z/T/R/SL Series Battery :
The short editorial description of Lenovo ThinkPad Z/T/R/SL Series Battery

ThinkPad Z/T/R/SL Series 9 Cell Li-Ion Battery
More>>>
Lenovo ThinkPad Z/T/R/SL Series Battery:
The official marketing text of Lenovo ThinkPad Z/T/R/SL Series Battery as supplied by the manufacturer

Stay unplugged longer with Lenovo batteries. This rechargeable battery uses Lithium-Ion (Li-Ion) technology. It can be used as a replacement for aging system batteries or as a convenient spare battery. Battery life (and recharge times) varies based on many factors including screen brightness, applications, features, power management, battery conditioning, and other customer preferences.

Features & Benefits:
- Supports T/R/SL/W/Ze/Zm/Zp 14.1", 15.1" & 15.4" ThinkPads
- Li-Ion technology
- Nine-cell, rechargeable system battery, 10.8 V, 7.8 Ah
- Standard system battery specifications
- Over-discharge protection

Short summary description Lenovo ThinkPad Z/T/R/SL Series Battery:
This short summary of the Lenovo ThinkPad Z/T/R/SL Series Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z/T/R/SL Series Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad Z/T/R/SL Series Battery:
This is an auto-generated long summary of Lenovo ThinkPad Z/T/R/SL Series Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z/T/R/SL Series Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
7800 mAh
Battery voltage
10.8 V
Number of battery cells
9
Other features
Compatible products
ThinkPad Z/T/R/SL Series
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1938 laptop spare part Battery
(show image)
MBI1938 MBI1938 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T/R Series 14W 4 Cell Standard Battery Lenovo ThinkPad T/R Series 14W 4 Cell Standard Battery
(show image)
45J7968 ThinkPad T/R Series 14W 4 Cell Standard Battery 0.00
(excl. VAT)
0 (incl. VAT)