location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB543T/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 1.6 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM
  • - 120 GB
  • - NVIDIA GeForce 9400M
  • - 2.1+EDR
  • - 4.5 h
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard :
The short editorial description of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard

1.6GHz Intel Core 2 Duo, 13.3" TFT (1280 x 800), 120GB 4200-rpm SATA, 2GB DDR3 SDRAM, NVIDIA GeForce 9400M 256MB, IEEE 802.11a/b/g/n (draft), Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Intel® Core™2 Duo, 1.6 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook Air . Processor family: Intel® Core™2 Duo, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Weight: 1.36 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 06:13:37
Uk has collected 51 expert reviews for Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-30 06:13:27
Internal changes have helped Apple’s new 1.6GHz MacBook Air gain a lot of ground in terms of performance. Externally, this 1.6GHz MacBook Air is almost identical to the first-generation 1.6GHz MacBook Air. It has the same glossy 13.3in screen as the pr...
Good Weighs 1.36kg, full-size keyboard, bright display, greatly improved graphics power...
Bad Slower than much more affordable Apple laptops, unswappable battery, single USB port, no video adaptors in box...
80%
theregister.co.uk
Updated:
2011-07-30 06:13:28
The MacBook Air is a quintessential Apple product, one that demonstrates both the company’s strengths and weaknesses. When it was launched at the beginning of 2008, the Air was admired – nay, drooled over – because of its elegant, ultra-portable design...
Bottom line We still have reservations about the MacBook Air. The improved graphics performance does make it feel a lot smoother and more responsive than before. However, it’s still very expensive, and design decisions such as the non-replaceable battery just s...
80%
pcadvisor.co.uk
Updated:
2011-07-30 06:13:32
Thin as ever, the latest Apple MacBook Air offers up to twice the storage and snappy performance. I really like Apples newly revamped MacBook Air, which got extensive under-the-hood updates last month. And I really, really like the apparent speed b...
Bottom line If the first MacBook Air was a revolutionary take on the Apple laptop line, this is an evolutionary step - which is exactly what youd expect from a second-generation release. Aesthetically, the two generations are virtually the same; technologically...
80%
macworld.co.uk
Updated:
2011-07-30 06:13:32
On the outside, the new MacBook Air 1.86GHz is identical to the first generation of Apple’s lightweight laptops. But inside it’s quite different, offering a new and faster processor, upgraded video circuitry, a faster front-side bus, faster RAM, and a...
Good Weighs 1.36 kilos; full-size keyboard; bright display; greatly improved graphics power.
Bad Slower than much more affordable Apple laptops; unswappable battery; single USB port; no video adapters in box. Min specs: Height: 0.4-1.94 cm; Width:32.5 cm; Depth: 22.7 cm; Weight: 1.36 kg; 1.86GHz Intel Core 2 Duo processor with 6MB on-chip shared L2 c...
60%
theregister.co.uk
Updated:
2011-07-30 06:13:36
Unwired Video Preview After Steve Jobs' Macworld Expo keynote, we got our hands his latest product announcement - the stunning MacBook Air laptop... Can't see the video? Download Flash Player from Adobe.com The Air is incredibly thin and an amazing fea...
0%
Zdnet.com.au
Updated:
2011-11-06 09:21:43
If you werent a fan of the previous MacBook Air, nothing will change your mind here. It does, however, present an excellent user experience. We can only hope the next revision is a little more feature-laden. Design and FeaturesIf you werent convinced...
Good Lightweight and thin, Excellent construction, SSD and internal upgrades make the MacBook Air an excellent performer...
Bad Nonremovable battery, Limited expandability, MiniDisplayPort, Thin grey lines visible on screen in some models, Oversensitive trackpad in Windows...
Bottom line If you werent a fan of the previous MacBook Air, nothing will change your mind here. It does, however, present an excellent user experience. We can only hope the next revision is a little more feature-laden.
79%
product-reviews.net
Updated:
2014-03-20 02:55:28
This is a quick first impressions post of the certainly not cheap Apple Macbook Air with SSD (Solid State Drive) and what the main benefits and downsides are.The Macbook Air like many of Apple’s products looks slick and feels good right out of the box...
0%
tbreak.ae
Updated:
2016-11-23 08:44:48
Apple certainly knows how to design a good looking product. I’ve been using the MacBook Air for a few days now and its the lightest, thinnest and possibly the best looking notebook I’ve ever used. Starting with the aesthetics, the MacBook Air is a sig...
0%