Rexel logo

Rexel 22457490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13935
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 22457490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Economy Top Opening Pockets, A4, 100 pcs

Short summary description Rexel 22457490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 22457490, 210 x 297 mm (A4), Transparent, Polypropylene (PP), Portrait, 235 mm, 305 mm

Long summary description Rexel 22457490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 22457490. Format: 210 x 297 mm (A4), Product colour: Transparent, Material: Polypropylene (PP). Package width: 235 mm, Package depth: 305 mm, Package height: 20 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.