location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniSmart LCD 120V 1500VA 810W Line-Interactive UPS, Tower, LCD display, USB port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNI1500LCDT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173249 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.5 kVA 810 W
  • - 10 AC outlet(s)
  • - Tower Black
Warranty: 2 Years
Long product name Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s) :
The short editorial description of Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s)

OmniSmart, 810W, 1500VA, 120V AC, 50/60Hz, 15A, LCD, 650J
More>>>
Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s):
The official marketing text of Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s) as supplied by the manufacturer

Tripp Lite's OMNI1500LCDT Line-Interactive Tower UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, network workstations, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs or individual VCR/DVR components during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits continuously regulate brownouts and overvoltages from 92V to 150V back to usable levels, all while maintaining a full battery charge. Offers complete power protection in an attractive all-black cabinet design. Includes 10 built-in outlets, 5 with full battery backup and surge suppression for vital system components and another 5 with surge-suppression only for accessories not requiring battery support. Built-in USB port and included cable enables optional unattended system shutdown without data loss in case of extended power failure. HID-compliant USB interface also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in surge dataline surge suppression jacks protect equipment with single-line dialup/DSL or network Ethernet connection. Built-in audible alarm and large LCD front panel display offers easy to read icon-based status indicators and detailed numeric data regarding input voltage, output voltage, frequency, load percentage, load watts, battery voltage and runtime in minutes. 1500VA/810W power-handling capacity supports entry-level PCs, home entertainment systems, network workstations and audio/video components.

- OMNI1500LCDT line interactive UPS offers network-grade voltage regulation, surge suppression and long lasting battery support
- 10 built-in NEMA 5-15R outlets, 5 with UPS and surge suppression for vital components and 5 additional outlets with surge-only protection for devices not requiring battery support
- NEMA 5-15P input plug; 6ft / 1.8m line cord
- Maintains operation of connected equipment to prevent data loss, equipment damage and downtime associated with power failures and severe voltage fluctuations
- Line Interactive Automatic Voltage Regulation / AVR circuits continuously correct brownouts and overvoltages from 92 to 150V without using battery power
- Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges
- Offers 7.5 minutes runtime 50% load (405 watts)
- Supports an entry level desktop system with LCD screen for up to 55 minutes during power failures (75 watts)
- LCD display continuously reports operating mode and battery charge level, plus additional UPS and site power data, such as input & output voltage, frequency, load percentage, load watts, battery voltage and estimated runtime in minutes
- HID-compliant USB interface also enables automatic integration with built-in power management and auto shutdown features of Windows and Mac OSX
- Built-in data line surge suppression offers protection for equipment with single-line dialup or network ethernet connection, plus one set of coax jacks for CATV / broadcast line protection
- Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment

Short summary description Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s):
This short summary of the Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OMNI1500LCDT, Line-Interactive, 1.5 kVA, 810 W, 120 V, 120 V, 50/60 Hz

Long summary description Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite OMNI1500LCDT uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 810 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite OMNI1500LCDT. UPS topology: Line-Interactive, Output power capacity (VA): 1.5 kVA, Output power: 810 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, Output on PDU sticks: 10 AC outlet(s). Typical backup time at half load: 7.5 min, Battery recharge time: 8 h. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Width: 146 mm, Depth: 396.2 mm, Height: 203.2 mm

Features
UPS topology *
Line-Interactive
Output power capacity (VA) *
1.5 kVA
Output power *
810 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Maximum current
12 A
Surge energy rating
650 J
Response time
6 ms
Efficiency
95%
EMI/RFI noise filtering
Yes
Surge protection
Yes
Surge protection features
Coax, Network
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
Output on PDU sticks
10 AC outlet(s)
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at half load
7.5 min
Battery recharge time
8 h
Design
Form factor *
Tower
Cable length
1.8 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
Certification
UL1778, CSA, NOM, FCC-15 B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
146 mm
Depth
396.2 mm
Height
203.2 mm
Weight
10.3 kg
Package width
231.1 mm
Package depth
492.8 mm
Package height
284.5 mm
Package weight
11.5 kg
Logistics data
Master (outer) case width
231.1 mm
Master (outer) case length
492.8 mm
Master (outer) case height
284.5 mm
Master (outer) case weight
11.5 kg
Quantity per master (outer) case
1 pc(s)
Other features
Host interface
USB
Network interface
10/100Base T Ethernet
Brand Image Product code Product Stock Price from
Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s) Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s)
(show image)
SUINT1500LCD1U SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1200PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) Tripp Lite SMART1200PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s)
(show image)
SMART1200PSGLCD 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000PSGLCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite SMART1000PSGLCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
SMART1000PSGLCD 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 8 AC outlet(s) Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 8 AC outlet(s)
(show image)
SMART600PSGLCD 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500LCD1U uninterruptible power supply (UPS) Tripp Lite SU1500LCD1U uninterruptible power supply (UPS)
(show image)
SU1500LCD1U SU1500LCD1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 460 W 12 AC outlet(s) Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 460 W 12 AC outlet(s)
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART550MX uninterruptible power supply (UPS) Line-Interactive 0.55 kVA 340 W 12 AC outlet(s) Tripp Lite OMNISMART550MX uninterruptible power supply (UPS) Line-Interactive 0.55 kVA 340 W 12 AC outlet(s)
(show image)
OMNISMART550MX 550VA 340W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART1050MX uninterruptible power supply (UPS) Line-Interactive 1.05 kVA 540 W 12 AC outlet(s) Tripp Lite OMNISMART1050MX uninterruptible power supply (UPS) Line-Interactive 1.05 kVA 540 W 12 AC outlet(s)
(show image)
OMNISMART1050MX 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX850A uninterruptible power supply (UPS) Line-Interactive 0.85 kVA 480 W 6 AC outlet(s) Tripp Lite OMNIVSX850A uninterruptible power supply (UPS) Line-Interactive 0.85 kVA 480 W 6 AC outlet(s)
(show image)
OMNIVSX850A OMNIVSX850A 850VA 480W 230V Line-Interactive UPS - 6 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)