location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gamer Mouse GL5600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K417-L800
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 2000 DPI Black
  • - USB Type-A
  • - Control panel: 10
  • - 1.8 m
Long product name Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI :
The short editorial description of Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI

Gamer Mouse GL5600
More>>>
Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI:
The official marketing text of Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI as supplied by the manufacturer

The Gamer Mouse GL5600 is fitted with 10 buttons and 6 of them are adjustable. Together with the 4-way-scroll functionality (Tilt Wheel Technology) it is the right tool for you. You work on different surfaces or want a quick
change from a low resolution to high one? Then just switch with one button-click in steps between 400 and 2000 dpi.
Especially for gaming you can use the additional 3 x 10 g weights for your personal needs. Manage your everyday life stress-free and efficiently.

Short summary description Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI:
This short summary of the Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Gamer Mouse GL5600, Laser, USB Type-A, 2000 DPI, Black

Long summary description Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI:
This is an auto-generated long summary of Fujitsu Gamer GL5600 mouse USB Type-A Laser 2000 DPI based on the first three specs of the first five spec groups.

Fujitsu Gamer Mouse GL5600. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Control panel: 10. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Scroll
Yes
Control panel *
10
Design
Product colour *
Black
Ergonomics
Cable length
1.8 m
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
150 g
Other features
Compatible operating systems
Microsoft Windows XP, Microsoft Windows VISTA
USB 2.0 ports quantity
1
Mouse dimensions (WxDxH)
125.5 x 73 x 45.5 mm