Touch Diamond, Qualcomm MSM7201A 528MHz, 2.8" TFT LCD touch-sensitive screen, 4GB, 192MB RAM, 256MB ROM, HSDPA/WCDMA, GSM/GPRS/EDGE, TouchFLO 3D, Bluetooth 2.0, Wi-Fi, GPS, 3.2MP camera, 110g, Windows Mobile 6.1 Professional
HTC Touch Diamond, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.192 GB, DDR
HTC Touch Diamond. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.192 GB. Processor frequency: 0.528 GHz. Operating system installed: Windows Mobile 6.1. Wi-Fi standards: 802.11b, 802.11g