location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12C802523
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802523
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:28:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson duplex unit :
The short editorial description of Epson duplex unit

Duplex Unit for Stylus Photo PX700W/ PX800FW
More>>>
Short summary description Epson duplex unit:
This short summary of the Epson duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duplex unit, Japan, 180 mm, 320 mm, 190 mm, 1.25 kg, 1 pc(s)

Long summary description Epson duplex unit:
This is an auto-generated long summary of Epson duplex unit based on the first three specs of the first five spec groups.

Epson Duplex unit. Country of origin: Japan. Package width: 180 mm, Package depth: 320 mm, Package height: 190 mm. Products per pallet: 96 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Country of origin
Japan
Weight & dimensions
Package width
180 mm
Package depth
320 mm
Package height
190 mm
Package weight
1.25 kg
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
96 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
120 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Country Distributor
United Kingdom 1 distributor(s)