HP logo

HP Scanjet 200 Flatbed Scanner

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251624
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
11 Apr 2017
Warranty:
One-year next business day exchangephone and Web support included.may vary by country as required by law. Go to http:///support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet 200 Flatbed Scanner:

HP Scanjet 200 Flatbed Scanner

HP Scanjet 200 Flatbed Scanner:

Capture high-quality images and start sharing quickly. Scan at high resolution, edit photos, and save documents to digital files. One-touch scan-to buttons let you start working fast. Place this compact scanner almost anywhere.High-quality photo and document scanning
• Photo detail up to 2400 x 4800 dpi resolution, 48-bit color1
Easy-to-use functions and quick setup
• ArcSoft PhotoStudio 6 photo-editing software included
Compact, space-saving design
• Low-profile, landscape-oriented device
1Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard.

Short summary description HP Scanjet 200 Flatbed Scanner:

HP Scanjet 200 Flatbed Scanner, 261 x 297 mm, 2400 x 4800 DPI, 48 bit, 30 sec/page, 21 sec/page, Flatbed scanner

Long summary description HP Scanjet 200 Flatbed Scanner:

HP Scanjet 200 Flatbed Scanner. Scan size (flatbed), maximum: 261 x 297 mm, Scan resolution, optical: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Daily duty cycle (max): 26000 pages, Light source (scanning): LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plain paper. Standard interfaces: USB 2.0

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.