location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 1188001 file storage box Paper Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bankers Box File Store Module - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1188001
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2017 12:47:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 1188001 file storage box Paper Blue :
The short editorial description of Fellowes 1188001 file storage box Paper Blue

Fastfold, FSC, 580 x 290 x 400mm
More>>>
Fellowes 1188001 file storage box Paper Blue:
The official marketing text of Fellowes 1188001 file storage box Paper Blue as supplied by the manufacturer

- Fastfold™ frame enabling easy set-up
- Compatible with A4 foolscap, folio or legal size 80mm transfer files from the System range, lever arch files and ring binders
- 6 compartments for storage
- Stacks up to 3 units high
- Made from FSC certified 100% recycled board, 100% recyclable

Short summary description Fellowes 1188001 file storage box Paper Blue:
This short summary of the Fellowes 1188001 file storage box Paper Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 1188001, Paper, Blue, Foolscap, A4, A4, 6 drawer(s), 380 x 95 x 285 mm

Long summary description Fellowes 1188001 file storage box Paper Blue:
This is an auto-generated long summary of Fellowes 1188001 file storage box Paper Blue based on the first three specs of the first five spec groups.

Fellowes 1188001. Material: Paper, Product colour: Blue, Format: Foolscap, A4. Interior dimensions (W x D x H): 380 x 95 x 285 mm, Dimensions (WxDxH): 580 x 290 x 400 mm