location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPX100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
Warranty: 3 years
Long product name Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768)

x100 0.63” LCD Chip, XGA 1,024 x 768, 2,200 ANSI lumens
More>>>
Short summary description Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba x100, 2200 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 106 kHz, 50 - 85 Hz

Long summary description Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba x100. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Serial interface type: RS-232. Weight: 1.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:48:58
Uk has collected 1 expert review for Toshiba x100 data projector 2200 ANSI lumens LCD XGA (1024x768) and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2012-01-13 01:48:58
Toshiba's TLP-X100 is the second-cheapest projector this month, just £28 dearer than the cheap-as-chips Acer, but it certainly didn't make a budget first impression: a huge 67in image at 2m put it straight to the top of a shortlist for cramped environm...
Bottom line Poor contrast, but it's the best of the cheap, portable bunch...
67%