location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-HS100 HD Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-HS100
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 MP MOS 25.4 / 6 mm (1 / 6") Black
  • - Internal storage capacity: 60 GB
  • - LCD 6.86 cm (2.7")
  • - PictBridge Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black :
The short editorial description of Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black

HDC-HS100EBK HD CAMCORDER - Full HD 1920x1080, 60GB HDD/SD Card Hybrid, 3MOS System
More>>>
Short summary description Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black:
This short summary of the Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HDC-HS100 HD Camcorder, 2.1 MP, MOS, 25.4 / 6 mm (1 / 6"), 60 GB, 6.86 cm (2.7"), LCD

Long summary description Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black:
This is an auto-generated long summary of Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black based on the first three specs of the first five spec groups.

Panasonic HDC-HS100 HD Camcorder. Total megapixels: 2.1 MP, Sensor type: MOS, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 12x, Digital zoom: 700x, Focal length range: 2.95 - 35.4 mm. Internal storage capacity: 60 GB, Compatible memory cards: SD, SDHC. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:09:39
Uk has collected 18 expert reviews for Panasonic HDC-HS100 HD Camcorder 2.1 MP MOS Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-15 02:09:39
The Panasonic HDC-HS100 camcorder is a better camera than its predecessor the Panasonic HDC-HS9, with improved image quality and greater usability. However, the $2089 HDC-HS100 has only narrowed — not closed — the image-quality gap between its own video and that of the top HD camcorders in its class. If you disregard image quality, the HS100 is a clear winner, but its hard to ignore a "small" thing such as image quality, especially at this models price. The Panasonic HDC-HS100 records HD vid...
Good Compact size, lots of manual controls, optical image stabiliser...
Bad Unwieldy joystick interface, sub-par image quality, too expensive for what it offers...
Bottom line If the images from Panasonic’s HDC-HS100 equalled its great handling and usability, this model would be a clear winner. The HS100 provides the best controls we’ve seen in a small HD camcorder, but the images lag behind those of AVCHD camcorder...
65%
pcadvisor.co.uk
Updated:
2016-11-15 02:09:39
The Panasonic HDC-HS100 HD camcorder is a better camera than its predecessor the Panasonic HDC-HS9, with improved image quality and great usability. However, the £799 Panasonic HDC-HS100 has only narrowed, not closed, the image-quality gap between...
Bottom line If the images from Panasonics HDC-HS100 equaled the camcorders great handling and usability, this model would be a clear winner. The HS100 provides the best controls weve seen in a small HD camcorder, but the images lag behind those of AVCHD camcor...
60%
stuff.tv
Updated:
2016-11-15 02:09:39
Panasonic’s camcorder tree has quickly grown into a healthy, blooming oak, and sat right at the top is the new flagship HS100.It packs a 60GB hard drive and Pannys brand new 3MOS system that whips out the CCD sensors used in most of its corders and...
Good Manual lens ring. 60GB capacity. 5.1 surround...
Bad Low-light ability. Slight grain...
Bottom line The twirling lens ring and footage are a triumph. Only disappointing low light performance lets it down...
100%
expertreviews.co.uk
Updated:
2016-11-15 02:09:39
The definitive high definition camera? A serious camera at an accessible price. The recent wave of affordable, tapeless HD camcorders has been very welcome, but somewhat lacking in features for video users previously accustomed to such things as manu...
80%
gadgetshow.channel5.com
Updated:
2016-11-15 02:09:39
The Panasonic HDC-SD100EBK is a full HD compact camcorder that comes with a 3MOS sensor for more vibrant colours, an iA/ Leica Decomar lens, an SDHC memory card slot, and the Manual ring which gives users more freedom in controlling and manipulating im...
Good Welcome to the future. Panasonic’s flagship HD camcorder offers cutting edge Full HD (1920x1080 resolution) footage so sharp you risk slicing your eyeballs on its ultra-precise colours. A massive 60GB hard drive soaks up over eight hours of full qua...
Bad Does anyone know what those ‘gaffers’ and ‘best boys’ you see on movie credits actually do? You’d better find out because this almost faultless pro-level camera is aching to be used on a real film set. If we do have to whinge...
Bottom line Panasonic serves up a 60GB feast in a size zero shell. The manual ring keeps the features right at your fingertips, and Full HD video sparkles too.Panasonic HDC-HS100 is tagged with Panasonic, high definition and SDHC. Select a tag (Panasonic, for exam...
100%