location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox G55MDDAP32DSF graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55MDDAP32DSF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G55MDDAP32DSF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146597001 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2024 14:57:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Matrox G55MDDAP32DSF graphics card GDDR :
The short editorial description of Matrox G55MDDAP32DSF graphics card GDDR

The Matrox Millennium G550 low-profile PCI is a dual monitor graphics card that can fit ATX and low-profile systems, making it ideal for small form factor PCs and docking stations.
More>>>
Matrox G55MDDAP32DSF graphics card GDDR:
The official marketing text of Matrox G55MDDAP32DSF graphics card GDDR as supplied by the manufacturer

The Matrox Millennium G550 low-profile PCI is a dual monitor graphics card that can fit ATX and low-profile systems, making it ideal for small form factor PCs and docking stations.

* Matrox DualHead to use 2 monitors at a time (in "independent" or "stretched" mode)
* PCI card compatible with all PCI and PCI-X slots
* Low-profile form factor to fit in a wider variety of systems
* Passive cooling (heat sink with no fan) for silent operation and extra reliability
* Unified Microsoft Windows 2000, Windows XP, and Windows Vista XDDM display drivers for G-series products
* Easy-to-use Matrox PowerDesk driver interface
* Matrox Clone to view a copy of one display on the other display
* Matrox Multi-Display Zoom to view a portion of one display full-screen on the other display
* Matrox DVDMax to view hardware-accelerated video playback in a video window on one display and full-screen on the other display
* Support for displays with special aspect ratios
* Support for customizable unattended installation for rapid multi-system setup
* Open-source Linux/Unix display drivers available
* Global sales and technical support
* 3-year warranty

Hardware included

* Matrox G550 Low-profile PCI graphics card (with factory-installed ATX bracket)
* LFH60-to-HD15 dual-monitor adapter cable (1-foot)
* Separate low-profile bracket

Software included

* Matrox display drivers for Microsoft Windows 2000 and Windows XP *
* Matrox PowerDesk (driver interface and utilities)

* Drivers for Windows 98, Windows Me, Windows NT 4.0, Windows Server 2003, Windows XP X64 (64-bit) and Windows Vista XDDM available online. For other possible operating systems, contact Matrox.

Optional upgrades

* TV-output adapter cable (composite video and S-video, 1-foot)
* LFH60-to-DVI dual-monitor cable (6-foot)
* LFH60-to-DVI dual-monitor adapter cable (1-foot)

Maximum resolutions (per display)

* Digital: 1280 x 1024
* Analog, main display: 2048 x 1536
* Analog, secondary display: 1600 x 1200

Short summary description Matrox G55MDDAP32DSF graphics card GDDR:
This short summary of the Matrox G55MDDAP32DSF graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox G55MDDAP32DSF, GDDR, 64 bit, 2048 x 1536 pixels, PCI

Long summary description Matrox G55MDDAP32DSF graphics card GDDR:
This is an auto-generated long summary of Matrox G55MDDAP32DSF graphics card GDDR based on the first three specs of the first five spec groups.

Matrox G55MDDAP32DSF. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
I/O ports
LFH60
Interface type *
PCI
Dual VGA
Yes
Performance
DirectX version *
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Certification
Class B – ACA, CE, CSA, FCC, VCCI
Other features
Macintosh connectivity
No
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Matrox G55+MDHA32DSF graphics card GDDR Matrox G55+MDHA32DSF graphics card GDDR
(show image)
G55+MDHA32DSF G55+MDHA32DSF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55-MDDE32LPDF graphics card GDDR Matrox G55-MDDE32LPDF graphics card GDDR
(show image)
G55-MDDE32LPDF G55-MDDE32LPDF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55-MDDE32F graphics card GDDR Matrox G55-MDDE32F graphics card GDDR
(show image)
G55-MDDE32F G55-MDDE32F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)