location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1TB Gigabit Network Storage System Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Gigabit Network Storage System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS4100-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 1TB Gigabit Network Storage System Rack (1U) :
The short editorial description of Cisco 1TB Gigabit Network Storage System Rack (1U)

1TB Gigabit Network Storage System
More>>>
Short summary description Cisco 1TB Gigabit Network Storage System Rack (1U):
This short summary of the Cisco 1TB Gigabit Network Storage System Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1TB Gigabit Network Storage System, Rack (1U), 1 TB

Long summary description Cisco 1TB Gigabit Network Storage System Rack (1U):
This is an auto-generated long summary of Cisco 1TB Gigabit Network Storage System Rack (1U) based on the first three specs of the first five spec groups.

Cisco 1TB Gigabit Network Storage System. Form factor: Rack (1U). Total installed storage capacity: 1 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 06:56:01
Uk has collected 2 expert reviews for Cisco 1TB Gigabit Network Storage System Rack (1U) and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-01 06:55:58
The Linksys One NSS4100 is a well-built storage appliance with good cross-platform file sharing facilities, and works best when deployed in Linksys One environments. Part of the Cisco empire, Linksys sells products designed to be used by smaller busine...
Good Integration into Linksys One networks, Dual Ethernet ports with load balancing, Hot sparing...
Bad Noisy fans, Limited number of users, Few backup options...
Bottom line While the NSS4100 is no slouch and well made, it doesnt grab the imagination like some of the competition.
72%
zdnet.co.uk
Updated:
2013-11-01 06:55:58
A well-built storage appliance with good cross-platform file sharing facilities, the NSS4100 works best when deployed in Linksys One environments.
Good Integration into Linksys One networks, Dual Ethernet ports with load balancing, Hot sparing...
Bad Noisy fans, Limited number of users, Few backup options...
Bottom line A well-built storage appliance with good cross-platform file sharing facilities, the NSS4100 works best when deployed in Linksys One environments...
72%
Brand Image Product code Product Stock Price from
Cisco

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS4000-EU 4 Bay Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)