location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express 1394a FireWire Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1394A2DV
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter

2 Port PCI Express 1394a FireWire Adapter Card
More>>>
StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter as supplied by the manufacturer

Supporting single lane PCI Express installation, this FireWire 400 card provides data transfer rates of up to 400Mbps, making it an ideal selection for connecting a broad range of devices including external hard drives, DV camcorders, HD video cameras, personal multimedia devices and more. Includes DV editing kit featuring Ulead VideoStudio software and 5ft Firewire cable.

PEX1394A2DV uses a native PCI Express single chipset that provides enhanced compatibility, reliability and performance, and a more cost-effective solution compared to bridged chipset versions of FireWire cards. It also now includes a low profile bracket for slimline and small form factor system applications.

Short summary description StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter:
This short summary of the StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card, PCIe, JMB381, 180 g, Windows 2000/XP/Vista

Long summary description StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card. Host interface: PCIe. Chipset: JMB381. Package weight: 180 g. Compatible operating systems: Windows 2000/XP/Vista

Ports & interfaces
Host interface *
PCIe
Features
Chipset
JMB381
Packaging data
Package weight
180 g
Other features
Ports quantity
2
Compatible operating systems
Windows 2000/XP/Vista
Brand Image Product code Product Stock Price from
StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394A2 interface cards/adapter PCI Express x1 StarTech.com PEX1394A2 interface cards/adapter PCI Express x1
(show image)
PEX1394A2 2 Port PCI Express 1394a FireWire Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)