location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB PC2-5300 DDR2 SODIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R1999
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB :
The short editorial description of Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB

1GB PC2-5300 DDR2 SODIMM
More>>>
Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB:
The official marketing text of Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB as supplied by the manufacturer

- Test-proven 100% compatibility on listed ThinkCentre or ThinkPad systems1.
- Meets stringent reliability standards for memory products.
- Maximum data transfer rate of up to 5,300 MBps2.
- 240-pin UDIMM or 200-pin SODIMM with gold-plated leads.
- Serial presence detect and decode functions.
- Lenovo Limited Warranty.
- Authenticity seal on every UDIMM and SODIMM.

Short summary description Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB:
This short summary of the Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 1GB PC2-5300 DDR2 SODIMM, 1 GB, 1 x 1 GB, DDR2

Long summary description Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB:
This is an auto-generated long summary of Lenovo 1GB PC2-5300 DDR2 SODIMM memory module 1 x 1 GB based on the first three specs of the first five spec groups.

Lenovo 1GB PC2-5300 DDR2 SODIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2

Features
Internal memory *
1 GB
Memory layout (modules x size) *
1 x 1 GB
Internal memory type *
DDR2
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
68 mm
Depth
32 mm
Height
4 mm
Weight
20 g
Other features
Memory technology
PC2-5300
Number of pins
200
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMI7734/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz
(show image)
MMI7734/1024 MMI7734/1024 0.00
(excl. VAT)
0 (incl. VAT)