Tripp Lite logo

Tripp Lite PDU1415 power distribution unit (PDU) 14 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
101811
Info modified on:
10 Aug 2024, 09:39:40
Warranty:
5-year limited warranty
Long product name Tripp Lite PDU1415 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

1.8kW Single-Phase Basic PDU, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 0U Vertical

Tripp Lite PDU1415 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite Basic Power Distribution Units / PDU systems offer reliable rackmount power distribution. Supplies equipment with continuous power from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
- 15A single phase 120V Basic Power Distribution Unit / PDU
- Attached NEMA 5-15P 15A 120V input plug with 15 ft. / 4.5m line cord
- 0U, 24 in / 61cm vertical form factor supports installation in 2 or 4 post equipment racks
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications

Short summary description Tripp Lite PDU1415 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite PDU1415, Basic, 0U, Vertical, Metal, Black, 14 AC outlet(s)

Long summary description Tripp Lite PDU1415 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite PDU1415. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. Output on PDU sticks: 14 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 4.57 m, Certification: UL60950-1/CAN/CSA C22.2 No. 60950-1-03. Nominal input voltage: 100-127 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 654 mm, Depth: 57.2 mm, Dimensions (WxDxH): 610 x 43.4 x 44.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.