location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ft Pro-Audio Cable XLR Female to 1/4in Male
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40040 show
Show alternative article codes used in the online market place
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:22:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.9 m
  • - XLR (3-pin)
  • - 6.35mm
  • - Black
Warranty: Lifetime
Long product name C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black :
The short editorial description of C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black

3ft Pro-Audio Cable XLR Female to 1/4in Male
More>>>
C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black:
The official marketing text of C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black as supplied by the manufacturer

Impact Acoustics Pro-Audio Cables are made from twisted pair audio cable under an aluminum foil for maximum shielding from noise. High flexibility, 7mm PVC jacket reduces the risk of cables kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.

- 22AWG twisted pair construction
- Foil shield and 60% copper braid
- Nickel plated brass connectors
- Connect microphones and balanced sources to unbalanced inputs

Short summary description C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black:
This short summary of the C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3ft Pro-Audio Cable XLR Female to 1/4in Male, XLR (3-pin), 6.35mm, 0.9 m, Black

Long summary description C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black:
This is an auto-generated long summary of C2G 3ft Pro- XLR Female to 1/4in Male audio cable 0.9 m XLR (3-pin) 6.35mm Black based on the first three specs of the first five spec groups.

C2G 3ft Pro-Audio Cable XLR Female to 1/4in Male. Connector 1: XLR (3-pin), Connector 2: 6.35mm, Cable length: 0.9 m, Product colour: Black

Features
Cable length *
0.9 m
Connector 1 *
XLR (3-pin)
Features
Connector 2 *
6.35mm
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)