location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo POA-LMP114 projector lamp 165 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POA-LMP114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-336-5404 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo POA-LMP114 projector lamp 165 W UHP :
The short editorial description of Sanyo POA-LMP114 projector lamp 165 W UHP

POA-LMP114 lamp
More>>>
Short summary description Sanyo POA-LMP114 projector lamp 165 W UHP:
This short summary of the Sanyo POA-LMP114 projector lamp 165 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo POA-LMP114, UHP, 165 W, 2000 h

Long summary description Sanyo POA-LMP114 projector lamp 165 W UHP:
This is an auto-generated long summary of Sanyo POA-LMP114 projector lamp 165 W UHP based on the first three specs of the first five spec groups.

Sanyo POA-LMP114. Lamp type: UHP, Bulb power: 165 W, Service life of lamp: 2000 h

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)