location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-R838XM printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-R838XM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-R838XM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987765835 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-R838XM printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 30000 pages
  • - 1 pc(s)
Long product name Samsung CLX-R838XM printer drum Original 1 pc(s) :
The short editorial description of Samsung CLX-R838XM printer drum Original 1 pc(s)

Imaging Unit, 30000 pages
More>>>
Samsung CLX-R838XM printer drum Original 1 pc(s):
The official marketing text of Samsung CLX-R838XM printer drum Original 1 pc(s) as supplied by the manufacturer

- SAMSUNG colour laser supplies are designed to maximise your printer's performance
- You'll enjoy top performance, total reliability, and impressive colour quality every time you print
- Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office

easy imaging unit installation
Changing the imaging unit is as easy as changing a toner cartridge, designed with your convenience in mind.

a great way to finish
The SAMSUNG original imaging unit finishes the process of perfectly printed text and images. And it's as easy to replace as a toner cartridge. No experience required.

Short summary description Samsung CLX-R838XM printer drum Original 1 pc(s):
This short summary of the Samsung CLX-R838XM printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-R838XM, Original, Samsung, CLX-8380ND, 1 pc(s), 30000 pages, Laser printing

Long summary description Samsung CLX-R838XM printer drum Original 1 pc(s):
This is an auto-generated long summary of Samsung CLX-R838XM printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLX-R838XM. Type: Original, Brand compatibility: Samsung, Compatibility: CLX-8380ND. Weight: 1.63 kg, Package width: 347 mm, Package depth: 357 mm. Pallets per intermodal container (20ft): 36 pc(s), Pallets per intermodal container (40ft): 36 pc(s), Layers per pallet: 4 pc(s). Package tare weight: 460 g

Features
Print technology
Laser printing
Printing colours
Magenta
Compatibility *
CLX-8380ND
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
30000 pages
OEM code
CLX-R838XM
Weight & dimensions
Weight
1.63 kg
Package width
347 mm
Package depth
357 mm
Package height
126 mm
Package weight
2.65 kg
Logistics data
Pallets per intermodal container (20ft)
36 pc(s)
Pallets per intermodal container (40ft)
36 pc(s)
Layers per pallet
4 pc(s)
Master (outer) case width
392 mm
Master (outer) case length
376 mm
Master (outer) case height
510 mm
Master (outer) case weight
9.91 kg
Master (outer) case tare weight
1.01 kg
Quantity per master (outer) case
4 pc(s)
Other features
Package tare weight
460 g
Brand Image Product code Product Stock Price from
Samsung CLX-R838XC printer drum Original 1 pc(s) Samsung CLX-R838XC printer drum Original 1 pc(s)
(show image)
CLX-R838XC CLX-R838XC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-R838XK printer drum Original 1 pc(s) Samsung CLX-R838XK printer drum Original 1 pc(s)
(show image)
CLX-R838XK CLX-R838XK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-R838XY printer drum Original 1 pc(s) Samsung CLX-R838XY printer drum Original 1 pc(s)
(show image)
CLX-R838XY CLX-R838XY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)