location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T541 15" TFT .29 61kHz TCO95 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T41ABEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 250 cd/m² 300:1
More>>>
Short summary description IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

IBM T541 15" TFT .29 61kHz TCO95 Black, 38.1 cm (15"), 1024 x 768 pixels

Long summary description IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of IBM T541 15" TFT .29 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

IBM T541 15" TFT .29 61kHz TCO95 Black. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°