location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KQ752AA laptop dock/port replicator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KQ752AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ752AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420056171 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP KQ752AA laptop dock/port replicator :
The short editorial description of HP KQ752AA laptop dock/port replicator

2008 180W Advanced Docking Station
More>>>
HP KQ752AA laptop dock/port replicator:
The official marketing text of HP KQ752AA laptop dock/port replicator as supplied by the manufacturer

- The perfectly designed home for your mobile office with full port replication and a wide range of advanced features. This unique HP desktop solution supports hot docking to provide hassle-free convenience for on-the-go professionals.
- Easy docking system provides port replication and cable management, plus expandability through an optionally integrated Upgrade Bay and ExpressCard slot - all in one product
- Six USB ports allow you to connect more peripherals to make you more productive
- Optional integrated HP/Kensington Cable Lock allows you to secure your docking station, notebook and optionally integrated Upgrade Bay drive with one lock

Short summary description HP KQ752AA laptop dock/port replicator:
This short summary of the HP KQ752AA laptop dock/port replicator data-sheet is auto-generated and uses the product title and the first six key specs.

HP KQ752AA, 6530b, 6535b, 6730b, 6735b, 6910p, 8510p, 8510w, 8710p, 8710w, EliteBook 6930p, EliteBook 8530p,..., 1.78 kg, 280 x 61 x 243 mm, docking connector

Long summary description HP KQ752AA laptop dock/port replicator:
This is an auto-generated long summary of HP KQ752AA laptop dock/port replicator based on the first three specs of the first five spec groups.

HP KQ752AA. Compatibility: 6530b, 6535b, 6730b, 6735b, 6910p, 8510p, 8510w, 8710p, 8710w, EliteBook 6930p, EliteBook 8530p,.... Weight: 1.78 kg. Dimensions (WxDxH): 280 x 61 x 243 mm, Host interface: docking connector

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Performance
Compatibility
6530b, 6535b, 6730b, 6735b, 6910p, 8510p, 8510w, 8710p, 8710w, EliteBook 6930p, EliteBook 8530p, EliteBook 8530w
Weight & dimensions
Weight
1.78 kg
Other features
Dimensions (WxDxH)
280 x 61 x 243 mm
Host interface
docking connector
DVI port
Yes
RJ-11 ports quantity
1