location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks Ultrium 960 SCSI Internal Tape Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 960 SCSI Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1538A#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard provides a 3-year, next-day, product exchange, limitedfor all the StorageWorks Ultrium Tape Drives, plus 9x5 phone support for the duration of the
Long product name HP StorageWorks Ultrium 960 SCSI Internal Tape Drive :
The short editorial description of HP StorageWorks Ultrium 960 SCSI Internal Tape Drive

HP StorageWorks Ultrium 960 SCSI Internal Tape Drive
More>>>
HP StorageWorks Ultrium 960 SCSI Internal Tape Drive:
The official marketing text of HP StorageWorks Ultrium 960 SCSI Internal Tape Drive as supplied by the manufacturer

HP StorageWorks LTO Ultrium Tape Drives represent five-generations of LTO tape drive technology capable of storing up to 3 TB per cartridge, with HP TapeAssure for manageability, hardware data encryption and unprecedented performance.

With HP TapeAssure customers can be confident that their data is safe by monitoring drive and media utilization, operational performance and life/health information for drive and media.

Data hardware encryption using AES 256-bit provides easy-to-enable security to protect the most sensitive data and prevent unauthorized access of tape cartridges. By using encryption, data is fully capable of being compressed therefore maximizing capacity; encrypted backups are completed without a loss in performance.

Capable of data transfer rates up to 280 MB/sec, HP’s exclusive Data Rate Matching further optimizes performance by matching host system speed to keep drives streaming, thus enabling the fastest tape performance.

Outstanding Capacity and Performance with Monitoring/Management Capabilities and Hardware Encryption

• LTO Ultrium Tape Drives provide up to 3 TB of compressed capacity on a single cartridge.


Reliable, Well Connected and Compatible

• Allows the tape drive to dynamically and continuously adjust the speed of the drive to keep drives streaming to maximize performance and reduce start/stops which significantly increase reliability of HP drives and media.


Complete Solution Straight out of the Box

• Provides HP LTO media, cleaning cartridge(with full height drives), a free copy of HP Data Protector Express Software Basic which includes support for hardware data encryption and OBDR, cables and documentation.

Short summary description HP StorageWorks Ultrium 960 SCSI Internal Tape Drive:
This short summary of the HP StorageWorks Ultrium 960 SCSI Internal Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks Ultrium 960 SCSI Internal Tape Drive

Long summary description HP StorageWorks Ultrium 960 SCSI Internal Tape Drive:
This is an auto-generated long summary of HP StorageWorks Ultrium 960 SCSI Internal Tape Drive based on the first three specs of the first five spec groups.

HP StorageWorks Ultrium 960 SCSI Internal Tape Drive

Brand Image Product code Product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D2503i Backup System Storage auto loader & library Tape Cartridge
(show image)
EH945A StorageWorks D2D2503i Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
Q1595B StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 460 3U Rack 1 Drive
(show image)
350546-B22 StorageWorks Ultrium 460 3U Rack 1 Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB
(show image)
Q1595B Q1595B 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)