location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT110 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT110-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT110 wireless router Black :
The short editorial description of Linksys WRT110 wireless router Black

RangePlus Wireless Router, Experience the freedom of expanded wireless coverage
More>>>
Linksys WRT110 wireless router Black:
The official marketing text of Linksys WRT110 wireless router Black as supplied by the manufacturer

The RangePlus Wireless Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect to the network without wires. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

The Access Point built into the Router uses smart antenna technology to achieve extended range. Unlike ordinary wireless networking technologies that are confused by signal reflections, the "Multiple In, Multiple Out" (MIMO) technology actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections much farther than standard Wireless-G.

With MIMO, the farther away you are, the more speed advantage you get. It works great with standard Wireless-G and -B equipment, but when both ends of the wireless link are MIMO enabled, the router can increase the throughput even more by using twice as much radio band. But unlike other speed-enhanced technologies, the RangePlus Wireless Router can dynamically enable this double-speed mode for compatible devices, while still connecting to other wireless devices at their respective fastest speeds.

To help protect your data and privacy, the Router can encode all wireless transmissions with industrial-strength 256-bit encryption. It can serve as your network's DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

With the Linksys RangePlus Wireless Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games, and run media-intensive applications at incredible speeds, without the hassle of stringing wires!

-Internet-sharing Router and 4-port Switch, with a built in speed and range enhanced Wireless Access Point
-MIMO smart antenna technology captures faint signals for extended range and reduced dead spots
-Much faster than Wireless-G when connected to Wireless-N, but also works great with Wireless-G and -B devices
-Wireless signals protected by wireless encryption, and your network protected from Internet attacks by a powerful SPI firewall.

Short summary description Linksys WRT110 wireless router Black:
This short summary of the Linksys WRT110 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT110, Black

Long summary description Linksys WRT110 wireless router Black:
This is an auto-generated long summary of Linksys WRT110 wireless router Black based on the first three specs of the first five spec groups.

Linksys WRT110. Security algorithms: 128-bit WEP, 256-bit WEP, TKIP, WPA, WPA2, Authentication method: RADIUS, SSID. Switching protocols: Ethernet, Management protocols: HTTP, HTTPS, Data link protocols: Ethernet, IEEE 802.11b, IEEE 802.11g, Fast Ethernet. Product colour: Black, LED indicators: Status, Link. Gain dBi (with antenna cable): 1.8 dBi. Weight: 334 g

Network
Supports ISDN connection
No
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
128-bit WEP, 256-bit WEP, TKIP, WPA, WPA2
Authentication method
RADIUS, SSID
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Switching protocols
Ethernet
Management protocols
HTTP, HTTPS
Data link protocols
Ethernet, IEEE 802.11b, IEEE 802.11g, Fast Ethernet
Design
Product colour
Black
LED indicators
Status, Link
Antenna
Gain dBi (with antenna cable)
1.8 dBi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage humidity
5 - 90%
Weight & dimensions
Weight
334 g
Other features
Number of USBs
1
Dimensions (WxDxH)
148 x 36 x 170 mm
Maximum data transfer rate
2.4 Gbit/s
Frequency (MHz)
2.4 GHz
Expansion slots
1 x Network - Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN ) 4 x Network - Ethernet 10Base-T/100Base-TX - RJ-45 1 x Network - Radio-Ethernet
Transfer rate
54 Mbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:38
Uk has collected 7 expert reviews for Linksys WRT110 wireless router Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Brand Image Product code Product Stock Price from
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)