location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 10.6m DVI-D™ CL2 M/M DVI cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.6m DVI-D™ CL2 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82019
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120820192 show
Category: DVI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 413873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 10.6m DVI-D™ CL2 M/M DVI cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.6 m
  • - DVI-D Male
  • - DVI-D Male
  • - Black
Warranty: Lifetime
Long product name C2G 10.6m DVI-D™ CL2 M/M DVI cable Black :
The short editorial description of C2G 10.6m DVI-D™ CL2 M/M DVI cable Black

10.6m Pro Series DVI-D™ CL2 M/M Single Link Digital Video
More>>>
C2G 10.6m DVI-D™ CL2 M/M DVI cable Black:
The official marketing text of C2G 10.6m DVI-D™ CL2 M/M DVI cable Black as supplied by the manufacturer

The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.

By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 7.6m to 30.4m, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full lifetime warranty, guarantee long-term, dependable performance.

Short summary description C2G 10.6m DVI-D™ CL2 M/M DVI cable Black:
This short summary of the C2G 10.6m DVI-D™ CL2 M/M DVI cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 10.6m DVI-D™ CL2 M/M, 10.6 m, DVI-D, DVI-D, Male, Male, Black

Long summary description C2G 10.6m DVI-D™ CL2 M/M DVI cable Black:
This is an auto-generated long summary of C2G 10.6m DVI-D™ CL2 M/M DVI cable Black based on the first three specs of the first five spec groups.

C2G 10.6m DVI-D™ CL2 M/M. Cable length: 10.6 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 1.77 kg

Features
Cable length *
10.6 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Features
Maximum resolution
1920 x 1200 pixels
Connector contacts plating *
Gold
Weight & dimensions
Weight
1.77 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)