location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Future Green 51649A Color ink cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Future Green Check ‘Future Green’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51649A Color Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FFGIH016
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Future Green’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Future Green: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Future Green 51649A Color ink cartridge :
The short editorial description of Future Green 51649A Color ink cartridge

Color Inkjet Cartridge for HP DeskJet 350C / 350cbi / 600 / 600C / 610C / 610CL / 612C / 615C / 630C / 632C / 640C / 642C / 648C / 656C / 656cvr / 660C / 660cse / 670C / 670tv / 672C / 680C / 682C / 690C / 691C / 692C / 693C / 694C / 695C / 697C, DeskWriter 600 / 660C / 670C / 680C / 694C, OfficeJet 500 / 520 / 570 / 580 / 590 / 600 / 610 / 625 / 630 / 635 / 700 / 710 / 720 / 725, Apollo P-2100U / 2150U / 2200 / 2250 / 2500 / 2500U / 2600 / 2600U, PSC 370 / 380
More>>>
Short summary description Future Green 51649A Color ink cartridge:
This short summary of the Future Green 51649A Color ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Future Green 51649A Color Ink Cartridge, 350 sheets

Long summary description Future Green 51649A Color ink cartridge:
This is an auto-generated long summary of Future Green 51649A Color ink cartridge based on the first three specs of the first five spec groups.

Future Green 51649A Color Ink Cartridge. Capacity cartridge: 350 sheets