location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts 10.8V 4300mAh 6Cell Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.8V 4300mAh 6Cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI2347
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 16:13:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name CoreParts 10.8V 4300mAh 6Cell Battery :
The short editorial description of CoreParts 10.8V 4300mAh 6Cell Battery

Battery 10.8V, 4300mAh, 6Cell
More>>>
Short summary description CoreParts 10.8V 4300mAh 6Cell Battery:
This short summary of the CoreParts 10.8V 4300mAh 6Cell Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts 10.8V 4300mAh 6Cell, Battery

Long summary description CoreParts 10.8V 4300mAh 6Cell Battery:
This is an auto-generated long summary of CoreParts 10.8V 4300mAh 6Cell Battery based on the first three specs of the first five spec groups.

CoreParts 10.8V 4300mAh 6Cell. Type: Battery

Brand Image Product code Product Stock Price from
CoreParts

CoreParts 11.1V 4.4Ah 49Wh Battery
(show image)
MBI1937 11.1V 4.4Ah 49Wh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI1525 laptop spare part Battery
(show image)
MBI1525 MBI1525 0.00
(excl. VAT)
0 (incl. VAT)