location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Energy Soundbar 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
390809 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426390809
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Energy Sistem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels 60 W
  • - Black
  • - Wired
Warranty: 3 Years
Long product name Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W :
The short editorial description of Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W

Soundbar 200 - 60W, 2.1 system, USB, FM tuner, Subwoofer, 3.12kg, Black
More>>>
Short summary description Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W:
This short summary of the Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem Energy Soundbar 200, 2.1 channels, 60 W, Black, Wired, AC, 110-240 V

Long summary description Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W:
This is an auto-generated long summary of Energy Sistem Energy Soundbar 200 Black 2.1 channels 60 W based on the first three specs of the first five spec groups.

Energy Sistem Energy Soundbar 200. Audio output channels: 2.1 channels, RMS rated power: 60 W. Product colour: Black. Connectivity technology: Wired. Power source: AC, AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz. Soundbar weight: 3.12 kg