location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-20000N Pro Flatbed & ADF scanner A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-20000N Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B195021NP
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-20000N Pro Flatbed & ADF scanner A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner
  • - Color scanning
  • - A3
  • - Scan size (flatbed), maximum: 215.9 x 355.6 mm
  • - Ethernet LAN connection
  • - 50 W
Warranty: One year on-site
Long product name Epson GT-20000N Pro Flatbed & ADF scanner A3 :
The short editorial description of Epson GT-20000N Pro Flatbed & ADF scanner A3

GT-20000N Pro/ A3/ 23ppm/ CCD/ 600x1200 dpi/ SCSI x 2/ USB 2.0/ Ethernet
More>>>
Epson GT-20000N Pro Flatbed & ADF scanner A3:
The official marketing text of Epson GT-20000N Pro Flatbed & ADF scanner A3 as supplied by the manufacturer

High performance, reliable A3 business scanning

Give your office advanced scanning performance to match higher cost scanners. Increase productivity effortlessly with fast speeds, the latest imaging technologies and easy to use features.

Streamline document management with the Epson GT-20000NPro. Scan multiple documents up to 23 ppm mono and 15 ppm colour with the 100-sheet duplex Auto Document Feeder. Create a centralized scanning solution with built-in Network interface.

Key features:

-High-speed, reliable A3 flatbed business scanning: combine a superior level of performance with great value.

-Scan larger documents easily: capture maps, books, magazines in mono or colour at 600x1200 dpi.

-High volumes, high speeds: scan mixed documents with the 100 page Auto Document Feeder and auto size detection feature.

-Increase productivity: simple integration into document management systems with TWAIN and ISIS driver support.

-High-speed data transfer: with fast, efficient Hi-Speed USB 2.0 and SCSI interfaces.

-Share with the whole office: create a networked scanning solution with Epson Network Express.

-Advanced imaging: Epson Scan software with RGB colour dropout, auto skew, Text Enhancement 2.0, auto page size detection.

-Minimal environmental impact: meets strict ENERGY STAR® energy efficiency guidelines.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson GT-20000N Pro Flatbed & ADF scanner A3:
This short summary of the Epson GT-20000N Pro Flatbed & ADF scanner A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-20000N Pro, 215.9 x 355.6 mm, 48 bit, 4.3 sec/page, Flatbed & ADF scanner, CCD, 100 sheets

Long summary description Epson GT-20000N Pro Flatbed & ADF scanner A3:
This is an auto-generated long summary of Epson GT-20000N Pro Flatbed & ADF scanner A3 based on the first three specs of the first five spec groups.

Epson GT-20000N Pro. Scan size (flatbed), maximum: 215.9 x 355.6 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 4.3 sec/page. Scanner type: Flatbed & ADF scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, ISO B-series sizes (B0...B9): B4, B5

Brand Image Product code Product Stock Price from
Epson GT-20000 Flatbed scanner A3 Epson GT-20000 Flatbed scanner A3
(show image)
B11B195021 Epson GT-20000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)