location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD510U DLP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD510U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2600 ANSI lumens
  • - SVGA (800x600) 2000:1
  • - 2 W
Warranty: Backed by Mitsubishi's Warranty and ERA program

2-Years Limited Parts and Labor Warranty
2-Years Express Replacement Assistance (ERA)
1 year lamp warranty
Long product name Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600) :
The short editorial description of Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600)

SD510U, DLP Projector, SVGA 800x600, 2000:1, 2600 ANSI, 2.9kg
More>>>
Short summary description Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600):
This short summary of the Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric SD510U DLP, 2600 ANSI lumens, DLP, SVGA (800x600), 2000:1, 15 - 80 kHz, 50 - 85 Hz

Long summary description Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Mitsubishi Electric SD510U DLP data projector 2600 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Mitsubishi Electric SD510U DLP. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom ratio: 1.2:1. Serial interface type: RS-232. Dot clock scanning frequency: 110 MHz

Country Distributor
United Kingdom 1 distributor(s)