location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9148-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9148-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991000900
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Office/Call center Ear-hook Headset
  • - Wireless
  • - Supraaural
Long product name Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver :
The short editorial description of Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver

GN9120 MidiBoom Headset
More>>>
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver:
The official marketing text of Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver as supplied by the manufacturer

The GN9120 is a wireless headset that works the way today’s office professionals work. Offering an unbeatable range of personal mobility in the office, a robust talk time and a host of innovative features and benefits, the revolutionary GN9120 will give complete wireless freedom in the office.

The unique conference call feature lets you hold fully mobile, secure conference calls not restricted to meeting rooms or ruined by crackling speakerphones. And, the GN9120 comes with a choice of three different boom arms equipped with different microphones to suit quieter or louder office environments.

Short summary description Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver:
This short summary of the Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 9148-01, Wireless, Office/Call center, Headset, Black, Silver

Long summary description Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver:
This is an auto-generated long summary of Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver based on the first three specs of the first five spec groups.

Jabra 9148-01. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center, Product colour: Black, Silver

Performance
Product type *
Headset
Wearing stylee *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Packaging data
Package width
190 mm
Package depth
145 mm
Package height
70 mm
Package weight
200 g
Logistics data
Master (outer) case width
600 mm
Master (outer) case length
310 mm
Master (outer) case height
390 mm
Master (outer) case weight
8.24 kg
Quantity per master (outer) case
32 pc(s)
Other features
Compatibility
Multi
Brand Image Product code Product Stock Price from
Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black
(show image)
920-29-508-101 Pro 920 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2489-820-209 headphones/headset Wired Head-band Office/Call center Black Jabra 2489-820-209 headphones/headset Wired Head-band Office/Call center Black
(show image)
2489-820-209 Jabra BIZ 2400 II Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Storm Headset Wireless Neck-band Car/Home office Micro-USB Bluetooth Black Jabra Storm Headset Wireless Neck-band Car/Home office Micro-USB Bluetooth Black
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red
(show image)
100-96300002-60 Jabra MOVE BT HDST, Red 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 900 Headset Office/Call center Bluetooth Black Jabra PRO 900 Headset Office/Call center Bluetooth Black
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 Headset Wired Head-band Office/Call center Black Jabra Evolve 40 Headset Wired Head-band Office/Call center Black
(show image)
14401-10 Jabra EVOLVE 40 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
100-96300000-60 Jabra MOVE BT HDST, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)