location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman BD4000 printer drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD4000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568015305
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman BD4000 printer drum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - Brand compatibility: Brother
  • - 30000 pages
More>>>
Short summary description Greenman BD4000 printer drum:
This short summary of the Greenman BD4000 printer drum data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman BD4000, Brother, Brother HL-6050D, Brother HL-6050DN, Brother HL-6050DW, 30000 pages, Laser printing, DR-4000, 1.15 kg

Long summary description Greenman BD4000 printer drum:
This is an auto-generated long summary of Greenman BD4000 printer drum based on the first three specs of the first five spec groups.

Greenman BD4000. Brand compatibility: Brother, Compatibility: Brother HL-6050D, Brother HL-6050DN, Brother HL-6050DW, Page yield: 30000 pages. Weight: 1.15 kg

Features
Print technology
Laser printing
Compatibility *
Brother HL-6050D, Brother HL-6050DN, Brother HL-6050DW
Brand compatibility *
Brother
Page yield *
30000 pages
Features
OEM code
DR-4000
Technical details
Sustainability certificates
Svanenmärkt
Package volume
14400 cm³
Weight & dimensions
Weight
1.15 kg