location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Easy Desktop Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-SW-5G/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900693656764 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:33:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White :
The short editorial description of D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White

5 x 10/100/1000BASE-T Gigabit LAN, MAC 4K, Jumbo frame, 91 x 73 x 22 mm
More>>>
D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White:
The official marketing text of D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White as supplied by the manufacturer

The dlinkgo 5-Port Gigabit Easy Desktop Switch (GO-SW-5G) offers an economical way for SOHO and small to medium businesses benefit from the increased bandwidth of Gigabit Ethernet. It provides Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.

The dlinkgo GO-SW-5G 5-Port Gigabit Easy Desktop Switch is part of D-Link’s new series of SOHO devices that make use of D-Link’s Green Technology, providing energy savings, reduced heat, and a longer product life without sacrificing performance or functionality. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. An energy-efficient power adapter (Energy Star Level VI qualified), minimised use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.

Fast and Reliable Networking

The D-Link GO-SW-5G 5-Port Gigabit Easy Desktop Switch creates a blazing fast network for your office, as its Gigabit Ethernet ports provide high-speed wired connections for up to five PCs or other devices. The GO-SW-5G also features QoS, which prioritises network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. Finally, plug and play support makes setup a breeze.

Conserve Energy

The 5-Port Gigabit Easy Desktop Switch helps you conserve energy automatically through several methods. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which cuts down on power consumption during periods of low data activity and will proceed to put the unused port into sleep mode, saving a substantial amount of power. It also adjusts the amount of power supplied to a port according to the length of the connected Ethernet cable.

Environmentally-friendly

The 5-Port Gigabit Easy Desktop Switch was designed with the environment in mind and is compliant with Energy Star Level VI, as well as with the stringent CEC and MEPS regulations that require the use of energy efficient power adapters. The switch is also built to follow RoHS standards to minimise the use of hazardous materials and uses recyclable packaging that helps reduce waste, complying with the WEEE directive.

Short summary description D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White:
This short summary of the D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-SW-5G, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White:
This is an auto-generated long summary of D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White based on the first three specs of the first five spec groups.

D-Link GO-SW-5G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. Address table size: 4000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
10 Gbit/s
Address table size *
4000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9216
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
0.128 MB
Design
Rack mounting *
No
Product colour
White
Design
LED indicators
Yes
Certification
CE class B, FCC class B, ICES-003 class B, cUL, CB
Performance
Mean time between failures (MTBF)
1152221 h
Power
DC input voltage
5 V
Input operating current
1 A
Power consumption (max)
3.9 W
Power over Ethernet (PoE)
Power supply PoE *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 90%
Weight & dimensions
Width
91 mm
Depth
73 mm
Height
22 mm
Weight
80 g
Packaging data
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
GO-SW-24G GO-SW-24G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-16G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link GO-SW-16G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
GO-SW-16G GO-SW-16G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-24G/E GO-SW-24G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-16G/E GO-SW-16G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8E/E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-8E/E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-8E/E GO-SW-8E/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-5E/E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-5E/E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-5E/E GO-SW-5E/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8E network switch Unmanaged Fast Ethernet (10/100) White D-Link GO-SW-8E network switch Unmanaged Fast Ethernet (10/100) White
(show image)
GO-SW-8E GO-SW-8E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White
(show image)
GO-SW-8G/E GO-SW-8G/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black D-Link GO-SW-8GE network switch Gigabit Ethernet (10/100/1000) Black
(show image)
GO-SW-8GE GO-SW-8GE 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-8G network switch Unmanaged White D-Link GO-SW-8G network switch Unmanaged White
(show image)
GO-SW-8G GO-SW-8G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)